68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 125mOhm @ 100kHz
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 125mOhm @ 100kHz
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 125mOhm @ 100kHz
Capacitor,68uF,25VDC
CAP TANT 68UF 10% 25V 2010
CAP TANT 68UF 10% 25V 2010
| DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TPSE686K025H0125DKR-ND | 478-TPSE686K025H0125TR-ND | 54J9193 | TPSE686K025H0125 | TPSE686K025H0125 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,68Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF |