KYOCERA AVX Components Corporation Tantalum Capacitors TPSE686K020H0125

Description
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 125mOhm @ 100kHz
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 125mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE686K020H0125TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE686K020H0125TR-ND
Tantalum Capacitors 478-TPSE686K020H0125TR-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 125mOhm @ 100kHz

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 125mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSE686K020H0125 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE686K020H0125
Tantalum Capacitors TPSE686K020H0125
CAP TANT 68UF 10% 20V 2917

CAP TANT 68UF 10% 20V 2917

Supplier's Site Datasheet
Capacitor,68Uf,20Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 65M6243 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,68Uf,20Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
65M6243
Capacitor,68Uf,20Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 65M6243
Capacitor,68uF,20VDC ,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,68uF,20VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSE686K020H0125TR-ND TPSE686K020H0125 65M6243
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor,68Uf,20Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL226M025S1D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100390JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701087 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details