KYOCERA AVX Components Corporation Tantalum Capacitors TPSE477M010S0045

Description
Tantalum Capacitors
Request a Quote Datasheet
Description
Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE477M010S0045TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE477M010S0045TR-ND
Tantalum Capacitors 478-TPSE477M010S0045TR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Capacitor Tant, 470Uf 10V, 0.045 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 65M6242 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 470Uf 10V, 0.045 Ohm, 0.2, 2917; Capacitance Kyocera Avx
65M6242
Capacitor Tant, 470Uf 10V, 0.045 Ohm, 0.2, 2917; Capacitance Kyocera Avx 65M6242
CAPACITOR TANT, 470UF 10V, 0.045 OHM, 0.2, 2917; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage Rating:10V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 470UF 10V, 0.045 OHM, 0.2, 2917; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage Rating:10V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSE477M010S0045 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE477M010S0045
Tantalum Capacitors TPSE477M010S0045
CAP TANT

CAP TANT

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE477M010S0045 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE477M010S0045
Capacitors - Tantalum Capacitors TPSE477M010S0045
CAP TANT

CAP TANT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSE477M010S0045TR-ND 65M6242 TPSE477M010S0045 TPSE477M010S0045
Product Name Tantalum Capacitors Capacitor Tant, 470Uf 10V, 0.045 Ohm, 0.2, 2917; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Electrolytic Capacitors Tantalum Tantalum
Packing Method Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U010AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100220GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1443333 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers