Kyocera Corporation Tantalum Capacitors TPSE477M010R0200

Description
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9255-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9255-2-ND
Tantalum Capacitors 478-9255-2-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9255-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9255-1-ND
Tantalum Capacitors 478-9255-1-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9255-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9255-6-ND
Tantalum Capacitors 478-9255-6-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 470uF 10V 0.2 Ohm Capacitor
59-TPSE477M010R0200
SMD 470uF 10V 0.2 Ohm Capacitor 59-TPSE477M010R0200
Cap Tant Solid 470uF 10V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.2 Ohm 125°C T/R Product overview: TPSE477M010R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE477M010R0200 can be used for catalog matching and distributor lookup.

Cap Tant Solid 470uF 10V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.2 Ohm 125°C T/R Product overview: TPSE477M010R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE477M010R0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSE477M010R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE477M010R0200
Tantalum Capacitors TPSE477M010R0200
CAP TANT 470UF 20% 10V 2917

CAP TANT 470UF 20% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE477M010R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE477M010R0200
Capacitors - Tantalum Capacitors TPSE477M010R0200
CAP TANT 470UF 20% 10V 2917

CAP TANT 470UF 20% 10V 2917

Supplier's Site
Capacitor Tant, 470Uf, 10V, 0.2 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 97H2393 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 470Uf, 10V, 0.2 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
97H2393
Capacitor Tant, 470Uf, 10V, 0.2 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 97H2393
CAPACITOR TANT, 470UF, 10V, 0.2 OHM, 0.2, 2917, FULL REEL; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 470UF, 10V, 0.2 OHM, 0.2, 2917, FULL REEL; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9255-2-ND 478-9255-6-ND 59-TPSE477M010R0200 TPSE477M010R0200 TPSE477M010R0200 97H2393
Product Name Tantalum Capacitors Tantalum Capacitors SMD 470uF 10V 0.2 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 470Uf, 10V, 0.2 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101821T075AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1701323 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details