Kyocera Corporation Tantalum Capacitors TPSE477M010R0045

Description
KYOCERA AVX TPSE477M010R0045
Request a Quote
Description
KYOCERA AVX TPSE477M010R0045
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Tantalum Capacitor, part number 75M2993, features a capacitance of 470 µF and a rated voltage of 10V. It has a low equivalent series resistance (ESR) of 0.045 ohms, making it suitable for applications requiring efficient power delivery. The capacitor is housed in a 2917 case size, which corresponds to the 7343 metric dimensions. It has a capacitance tolerance of ±20%, ensuring flexibility in various circuit designs. This component is RoHS compliant, indicating it meets environmental standards. The capacitor is designed for use in medium power DC/DC converters and other power supply applications, providing reliability and performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The Tantalum Capacitor, part number 75M2993, features a capacitance of 470 µF and a rated voltage of 10V. It has a low equivalent series resistance (ESR) of 0.045 ohms, making it suitable for applications requiring efficient power delivery. The capacitor is housed in a 2917 case size, which corresponds to the 7343 metric dimensions. It has a capacitance tolerance of ±20%, ensuring flexibility in various circuit designs. This component is RoHS compliant, indicating it meets environmental standards. The capacitor is designed for use in medium power DC/DC converters and other power supply applications, providing reliability and performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1358416 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1358416
Tantalum Capacitors 1358416
KYOCERA AVX TPSE477M010R0045

KYOCERA AVX TPSE477M010R0045

Supplier's Site
Tantalum Capacitors - 1358416P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1358416P
Tantalum Capacitors 1358416P
KYOCERA AVX TPSE477M010R0045

KYOCERA AVX TPSE477M010R0045

Supplier's Site
Tantalum Capacitors - 1350342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1350342
Tantalum Capacitors 1350342
KYOCERA AVX TPSE477M010R0045

KYOCERA AVX TPSE477M010R0045

Supplier's Site
Capacitors - Tantalum Capacitors - 1329618-TPSE477M010R0045 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1329618-TPSE477M010R0045
Capacitors - Tantalum Capacitors 1329618-TPSE477M010R0045
Manufacturer: KYOCERA AVX Win Source Part Number: 1329618-TPSE477M010R 0045 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.169" (4.30mm) Standard Package: 400 Mounting: Surface Mount Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 45mOhm Manufacturer Size Code: E Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2917 (7343 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-4148-6,478-4148- 1,478-4148-2 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1329618-TPSE477M010R0045
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.169" (4.30mm)
Standard Package: 400
Mounting: Surface Mount
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 45mOhm
Manufacturer Size Code: E
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2917 (7343 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-4148-6,478-4148-1,478-4148-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Tantalum Capacitors - 478-4148-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4148-6-ND
Tantalum Capacitors 478-4148-6-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 45mOhm

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4148-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4148-1-ND
Tantalum Capacitors 478-4148-1-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 45mOhm

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4148-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4148-2-ND
Tantalum Capacitors 478-4148-2-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 45mOhm

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 470uF 10V 0.045 Ohm Capacitor
59-TPSE477M010R0045
SMD 470uF 10V 0.045 Ohm Capacitor 59-TPSE477M010R0045
Cap Tant Solid 470uF 10V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.045 Ohm 125°C T/R Product overview: TPSE477M010R0045 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V, 0.045 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, 0.045 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE477M010R0045 can be used for catalog matching and distributor lookup.

Cap Tant Solid 470uF 10V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.045 Ohm 125°C T/R Product overview: TPSE477M010R0045 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V, 0.045 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, 0.045 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE477M010R0045 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE477M010R0045 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE477M010R0045
Capacitors - Tantalum Capacitors TPSE477M010R0045
CAP TANT 470UF 20% 10V 2917

CAP TANT 470UF 20% 10V 2917

Supplier's Site
Tantalum Capacitors - TPSE477M010R0045 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE477M010R0045
Tantalum Capacitors TPSE477M010R0045
CAP TANT 470UF 20% 10V 2917

CAP TANT 470UF 20% 10V 2917

Supplier's Site Datasheet
CAP TANT 470UF 20% 10V 2917 - 66-TPSE477M010R0045 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 470UF 20% 10V 2917
66-TPSE477M010R0045
CAP TANT 470UF 20% 10V 2917 66-TPSE477M010R0045
CAP TANT 470UF 20% 10V 2917

CAP TANT 470UF 20% 10V 2917

Supplier's Site
Tantalum Capacitor, 470Uf 10V, 0.045 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 75M2993 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 470Uf 10V, 0.045 Ohm, 0.2, 2917; Capacitance Kyocera Avx
75M2993
Tantalum Capacitor, 470Uf 10V, 0.045 Ohm, 0.2, 2917; Capacitance Kyocera Avx 75M2993
TANTALUM CAPACITOR, 470UF 10V, 0.045 OHM, 0.2, 2917; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.045ohm; Manufacturer Size Code:E; Failure Rate:-; Case Size:2917RoHS Compliant: Yes

TANTALUM CAPACITOR, 470UF 10V, 0.045 OHM, 0.2, 2917; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.045ohm; Manufacturer Size Code:E; Failure Rate:-; Case Size:2917RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 470Uf 10V, 0.045 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 92H2674 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 470Uf 10V, 0.045 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
92H2674
Tantalum Capacitor, 470Uf 10V, 0.045 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 92H2674
TANTALUM CAPACITOR, 470UF 10V, 0.045 OHM, 0.2, 2917, FULL REEL; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.045ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 470UF 10V, 0.045 OHM, 0.2, 2917, FULL REEL; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.045ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 470 F, 20%, 10 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx - 95W8980 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 470 F, 20%, 10 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx
95W8980
Surface Mount Tantalum Capacitor, Tps Series, 470 F, 20%, 10 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx 95W8980
Surface Mount Tantalum Capacitor, TPS Series, 470 F, 20%, 10 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 470 F, 20%, 10 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1358416 1358416P 1329618-TPSE477M010R0045 478-4148-6-ND 478-4148-1-ND 59-TPSE477M010R0045 TPSE477M010R0045 TPSE477M010R0045 66-TPSE477M010R0045 75M2993 92H2674 95W8980
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 470uF 10V 0.045 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors CAP TANT 470UF 20% 10V 2917 Tantalum Capacitor, 470Uf 10V, 0.045 Ohm, 0.2, 2917; Capacitance Kyocera Avx Tantalum Capacitor, 470Uf 10V, 0.045 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 470 F, 20%, 10 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Electrolytic Capacitors Tantalum; Electrolytic Tantalum; Electrolytic Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C154U020BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers