Kyocera Corporation Tantalum Capacitors TPSE477M004R0035

Description
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 35mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 35mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSE477M004R0035-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSE477M004R0035-ND
Tantalum Capacitors TPSE477M004R0035-ND
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 35mOhm

470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 35mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSE477M004R0035 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE477M004R0035
Capacitors - Tantalum Capacitors TPSE477M004R0035
CAP TANT 470UF 20% 4V 2917

CAP TANT 470UF 20% 4V 2917

Supplier's Site
Tantalum Capacitors - TPSE477M004R0035 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE477M004R0035
Tantalum Capacitors TPSE477M004R0035
CAP TANT 470UF 20% 4V 2917

CAP TANT 470UF 20% 4V 2917

Supplier's Site Datasheet
Capacitor Tant, 470Uf, 4V, 0.035 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 54J9178 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 470Uf, 4V, 0.035 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
54J9178
Capacitor Tant, 470Uf, 4V, 0.035 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 54J9178
CAPACITOR TANT, 470UF, 4V, 0.035 OHM, 0.2, 2917, FULL REEL; Capacitance:470µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.035ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 470UF, 4V, 0.035 OHM, 0.2, 2917, FULL REEL; Capacitance:470µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.035ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSE477M004R0035-ND TPSE477M004R0035 TPSE477M004R0035 54J9178
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 470Uf, 4V, 0.035 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX101M500A012-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1247-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 353975 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details