AVX Corporation SMD 470uF 10V 0.06 Ohm Capacitor TPSE477K010R0060

Description
Cap Tant Solid 470uF 10V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.06 Ohm 125°C T/R Product overview: TPSE477K010R0060 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V, 0.06 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, 0.06 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE477K010R0060 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 470uF 10V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.06 Ohm 125°C T/R Product overview: TPSE477K010R0060 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V, 0.06 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, 0.06 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE477K010R0060 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 470uF 10V 0.06 Ohm Capacitor
59-TPSE477K010R0060
SMD 470uF 10V 0.06 Ohm Capacitor 59-TPSE477K010R0060
Cap Tant Solid 470uF 10V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.06 Ohm 125°C T/R Product overview: TPSE477K010R0060 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V, 0.06 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, 0.06 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE477K010R0060 can be used for catalog matching and distributor lookup.

Cap Tant Solid 470uF 10V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.06 Ohm 125°C T/R Product overview: TPSE477K010R0060 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V, 0.06 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, 0.06 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE477K010R0060 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-11117-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11117-2-ND
Tantalum Capacitors 478-11117-2-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-11117-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11117-1-ND
Tantalum Capacitors 478-11117-1-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-11117-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11117-6-ND
Tantalum Capacitors 478-11117-6-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSE477K010R0060 - 708245-TPSE477K010R0060 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSE477K010R0060
708245-TPSE477K010R0060
Tantalum Capacitors - TPSE477K010R0060 708245-TPSE477K010R0060
Manufacturer: AVX Corporation Win Source Part Number: 708245-TPSE477K010R0 060 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 470μF Tolerance: ±10% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 60mOhm Manufacturer Size Code: E Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.169" (4.30mm) Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Manufacturer: AVX Corporation
Win Source Part Number: 708245-TPSE477K010R0060
Series: TPS series
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 470μF
Tolerance: ±10%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 60mOhm
Manufacturer Size Code: E
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.169" (4.30mm)
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Buy Now
Tantalum Capacitors - TPSE477K010R0060 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSE477K010R0060
Tantalum Capacitors TPSE477K010R0060
CAP TANT 470UF 10% 10V 2917

CAP TANT 470UF 10% 10V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TPSE477K010R0060 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE477K010R0060
Tantalum Capacitors TPSE477K010R0060
CAP TANT 470UF 10% 10V 2917

CAP TANT 470UF 10% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE477K010R0060 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE477K010R0060
Capacitors - Tantalum Capacitors TPSE477K010R0060
CAP TANT 470UF 10% 10V 2917

CAP TANT 470UF 10% 10V 2917

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 470 F, 10%, 10 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx - 15P3714 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 470 F, 10%, 10 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx
15P3714
Surface Mount Tantalum Capacitor, Tps Series, 470 F, 10%, 10 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx 15P3714
Surface Mount Tantalum Capacitor, TPS Series, 470 F, 10%, 10 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 470 F, 10%, 10 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Μf, 10V, 10%, Reel; Capacitance Kyocera Avx - 12AC6674 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 10V, 10%, Reel; Capacitance Kyocera Avx
12AC6674
Cap, 470Μf, 10V, 10%, Reel; Capacitance Kyocera Avx 12AC6674
CAP, 470µF, 10V, 10%, REEL; Capacitance:470µF; Voltage Rating:10V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 470µF, 10V, 10%, REEL; Capacitance:470µF; Voltage Rating:10V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSE477K010R0060 478-11117-2-ND 478-11117-6-ND 708245-TPSE477K010R0060 TPSE477K010R0060 TPSE477K010R0060 TPSE477K010R0060 15P3714 12AC6674
Product Name SMD 470uF 10V 0.06 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPSE477K010R0060 Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tps Series, 470 F, 10%, 10 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx Cap, 470Μf, 10V, 10%, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1636-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details