KYOCERA AVX Components Corporation Tantalum Capacitors TPSE477K010H0050

Description
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm @ 100kHz
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE477K010H0050TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE477K010H0050TR-ND
Tantalum Capacitors 478-TPSE477K010H0050TR-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm @ 100kHz

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSE477K010H0050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE477K010H0050
Capacitors - Tantalum Capacitors TPSE477K010H0050
CAP TANT 470UF 10% 10V 2917

CAP TANT 470UF 10% 10V 2917

Supplier's Site
Capacitor,470Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 54J9175 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,470Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
54J9175
Capacitor,470Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 54J9175
Capacitor,470uF,10VD C,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,470uF,10VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSE477K010H0050 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE477K010H0050
Tantalum Capacitors TPSE477K010H0050
CAP TANT 470UF 10% 10V 2917

CAP TANT 470UF 10% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSE477K010H0050TR-ND TPSE477K010H0050 54J9175 TPSE477K010H0050
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor,470Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 106SML100MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N470J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details