Kyocera Corporation Tantalum Capacitors TPSE477K010H0045

Description
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 45mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 45mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9249-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9249-6-ND
Tantalum Capacitors 478-9249-6-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 45mOhm

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9249-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9249-2-ND
Tantalum Capacitors 478-9249-2-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 45mOhm

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9249-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9249-1-ND
Tantalum Capacitors 478-9249-1-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 45mOhm

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSE477K010H0045 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE477K010H0045
Capacitors - Tantalum Capacitors TPSE477K010H0045
CAP TANT 470UF 10% 10V 2917

CAP TANT 470UF 10% 10V 2917

Supplier's Site
Capacitor,470Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 54J9174 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,470Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
54J9174
Capacitor,470Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 54J9174
Capacitor,470uF,10VD C,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,470uF,10VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSE477K010H0045 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE477K010H0045
Tantalum Capacitors TPSE477K010H0045
CAP TANT 470UF 10% 10V 2917

CAP TANT 470UF 10% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9249-6-ND 478-9249-2-ND TPSE477K010H0045 54J9174 TPSE477K010H0045
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor,470Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701286 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 106SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers