Kyocera Corporation Tantalum Capacitors TPSE477K006R0050

Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-4146-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4146-6-ND
Tantalum Capacitors 478-4146-6-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4146-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4146-1-ND
Tantalum Capacitors 478-4146-1-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4146-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4146-2-ND
Tantalum Capacitors 478-4146-2-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSE477K006R0050 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE477K006R0050
Tantalum Capacitors TPSE477K006R0050
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE477K006R0050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE477K006R0050
Capacitors - Tantalum Capacitors TPSE477K006R0050
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site
Tantalum Capacitor, 470Uf 6.3V, 0.05 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 20J6937 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 470Uf 6.3V, 0.05 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
20J6937
Tantalum Capacitor, 470Uf 6.3V, 0.05 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 20J6937
TANTALUM CAPACITOR, 470UF 6.3V, 0.05 OHM, 0.1, 2917, FULL REEL; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.05ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 470UF 6.3V, 0.05 OHM, 0.1, 2917, FULL REEL; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.05ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 470Uf, 6.3V, 10%, 2917; Capacitance Kyocera Avx - 89W2131 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 470Uf, 6.3V, 10%, 2917; Capacitance Kyocera Avx
89W2131
Tantalum Capacitor, 470Uf, 6.3V, 10%, 2917; Capacitance Kyocera Avx 89W2131
TANTALUM CAPACITOR, 470uF, 6.3V, 10%, 2917; Capacitance:470µF; Voltage(DC):6.3V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:0.05ohm RoHS Compliant: Yes

TANTALUM CAPACITOR, 470uF, 6.3V, 10%, 2917; Capacitance:470µF; Voltage(DC):6.3V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:0.05ohm RoHS Compliant: Yes

Supplier's Site
Cap, 470Μf, 6.3V, 10%, 2917; Capacitance Kyocera Avx - 65W8125 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 6.3V, 10%, 2917; Capacitance Kyocera Avx
65W8125
Cap, 470Μf, 6.3V, 10%, 2917; Capacitance Kyocera Avx 65W8125
CAP, 470µF, 6.3V, 10%, 2917; Capacitance:470µF; Voltage Rating:6.3V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C;RoHS Compliant: Yes

CAP, 470µF, 6.3V, 10%, 2917; Capacitance:470µF; Voltage Rating:6.3V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4146-6-ND 478-4146-1-ND TPSE477K006R0050 TPSE477K006R0050 20J6937 89W2131 65W8125
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 470Uf 6.3V, 0.05 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Tantalum Capacitor, 470Uf, 6.3V, 10%, 2917; Capacitance Kyocera Avx Cap, 470Μf, 6.3V, 10%, 2917; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101193U040BD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details