Kyocera Corporation SMD 470uF 6.3V 0.045 Ohm Capacitor TPSE477K006R0045

Description
Cap Tant Solid 470uF 6.3V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.045 Ohm 125°C T/R Product overview: TPSE477K006R0045 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 0.045 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 0.045 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE477K006R0045 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 470uF 6.3V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.045 Ohm 125°C T/R Product overview: TPSE477K006R0045 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 0.045 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 0.045 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE477K006R0045 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 470uF 6.3V 0.045 Ohm Capacitor
59-TPSE477K006R0045
SMD 470uF 6.3V 0.045 Ohm Capacitor 59-TPSE477K006R0045
Cap Tant Solid 470uF 6.3V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.045 Ohm 125°C T/R Product overview: TPSE477K006R0045 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 0.045 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 0.045 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE477K006R0045 can be used for catalog matching and distributor lookup.

Cap Tant Solid 470uF 6.3V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.045 Ohm 125°C T/R Product overview: TPSE477K006R0045 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 0.045 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 0.045 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE477K006R0045 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSE477K006R0045 - 708244-TPSE477K006R0045 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSE477K006R0045
708244-TPSE477K006R0045
Tantalum Capacitors - TPSE477K006R0045 708244-TPSE477K006R0045
Manufacturer: AVX Corporation Win Source Part Number: 708244-TPSE477K006R0 045 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 470μF Tolerance: ±10% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 45mOhm Manufacturer Size Code: E Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.169" (4.30mm) Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Manufacturer: AVX Corporation
Win Source Part Number: 708244-TPSE477K006R0045
Series: TPS series
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 470μF
Tolerance: ±10%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 45mOhm
Manufacturer Size Code: E
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.169" (4.30mm)
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Buy Now
Tantalum Capacitors - 478-3316-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3316-6-ND
Tantalum Capacitors 478-3316-6-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3316-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3316-1-ND
Tantalum Capacitors 478-3316-1-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3316-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3316-2-ND
Tantalum Capacitors 478-3316-2-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitor, 47Uf 6.3V, 0.045 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 10R5893 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf 6.3V, 0.045 Ohm, 0.1, 2917; Capacitance Kyocera Avx
10R5893
Tantalum Capacitor, 47Uf 6.3V, 0.045 Ohm, 0.1, 2917; Capacitance Kyocera Avx 10R5893
TANTALUM CAPACITOR, 47UF 6.3V, 0.045 OHM, 0.1, 2917; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.045ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF 6.3V, 0.045 OHM, 0.1, 2917; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.045ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 47Uf 6.3V, 0.045 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 54J9172 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf 6.3V, 0.045 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
54J9172
Tantalum Capacitor, 47Uf 6.3V, 0.045 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 54J9172
TANTALUM CAPACITOR, 47UF 6.3V, 0.045 OHM, 0.1, 2917, FULL REEL; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.045ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF 6.3V, 0.045 OHM, 0.1, 2917, FULL REEL; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.045ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSE477K006R0045 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE477K006R0045
Capacitors - Tantalum Capacitors TPSE477K006R0045
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site
Tantalum Capacitors - TPSE477K006R0045 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE477K006R0045
Tantalum Capacitors TPSE477K006R0045
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TPSE477K006R0045 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSE477K006R0045
Tantalum Capacitors TPSE477K006R0045
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSE477K006R0045 708244-TPSE477K006R0045 478-3316-6-ND 478-3316-1-ND 10R5893 TPSE477K006R0045 TPSE477K006R0045 TPSE477K006R0045
Product Name SMD 470uF 6.3V 0.045 Ohm Capacitor Tantalum Capacitors - TPSE477K006R0045 Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 47Uf 6.3V, 0.045 Ohm, 0.1, 2917; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Packing Method Tape and Reel Tape Reel; Reel Digi-Reel® Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminum Electrolytic Capacitors - 338-3864-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers