Kyocera Corporation Tantalum Capacitors TPSE477K004R0100

Description
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSE477K004R0100-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSE477K004R0100-ND
Tantalum Capacitors TPSE477K004R0100-ND
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm

470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSE477K004R0100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE477K004R0100
Capacitors - Tantalum Capacitors TPSE477K004R0100
CAP TANT 470UF 10% 4V 2917

CAP TANT 470UF 10% 4V 2917

Supplier's Site
Capacitor Tant, 470Uf, 4V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 54J9170 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 470Uf, 4V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
54J9170
Capacitor Tant, 470Uf, 4V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 54J9170
CAPACITOR TANT, 470UF, 4V, 0.1 OHM, 0.1, 2917, FULL REEL; Capacitance:470µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 470UF, 4V, 0.1 OHM, 0.1, 2917, FULL REEL; Capacitance:470µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSE477K004R0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE477K004R0100
Tantalum Capacitors TPSE477K004R0100
CAP TANT 470UF 10% 4V 2917

CAP TANT 470UF 10% 4V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSE477K004R0100-ND TPSE477K004R0100 54J9170 TPSE477K004R0100
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 470Uf, 4V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SVH050MGE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100100JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details