Cap Tant Solid 47uF 35V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.25 Ohm 125°C T/R Product overview: TPSE476M035R0250 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 35V, 0.25 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 35V, 0.25 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE476M035R0250 can be used for catalog matching and distributor lookup.
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 250mOhm
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 250mOhm
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 250mOhm
Tantalum Capacitor 2917 47uF 35Vdc 20%
Tantalum Capacitor 2917 47uF 35Vdc 20%
CAP TANT 47UF 20% 35V 2917
CAP TANT 47UF 20% 35V 2917
TANTALUM CAPACITOR, 47UF, 35V, 0.25 OHM, 0.2, 2917, FULL REEL; Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.25ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes
CAP, 47UF, 35V, TANT, CASE E ROHS COMPLIANT: YES
CAPACITOR, TANTALUM, 47UF, 35V, 2917; Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.25ohm; Manufacturer Size Code:E; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TPSE476M035R0250 | 478-9248-6-ND | 478-9248-2-ND | 1360049P | 1360049 | TPSE476M035R0250 | TPSE476M035R0250 | 61H7158 | 66AH7324 |
| Product Name | SMD 47uF 35V 0.25 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 47Uf, 35V, 0.25 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx | Cap, 47Uf, 35V, Tant, Case E Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | ||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||||
| WVDC | 35 volts | 35 volts | 35 volts | ||||||
| Packing Method | Tape and Reel | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel | Tape Reel |