Kyocera Corporation Tantalum Capacitors TPSE476M025R0125

Description
CAP TANT 47UF 20% 25V 2917
Request a Quote Datasheet
Description
CAP TANT 47UF 20% 25V 2917
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE476M025R0125CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE476M025R0125CT-ND
Tantalum Capacitors 478-TPSE476M025R0125CT-ND
CAP TANT 47UF 20% 25V 2917

CAP TANT 47UF 20% 25V 2917

Buy Now Datasheet
Tantalum Capacitors - 478-TPSE476M025R0125DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE476M025R0125DKR-ND
Tantalum Capacitors 478-TPSE476M025R0125DKR-ND
CAP TANT 47UF 20% 25V 2917

CAP TANT 47UF 20% 25V 2917

Buy Now Datasheet
Tantalum Capacitors - 478-TPSE476M025R0125TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE476M025R0125TR-ND
Tantalum Capacitors 478-TPSE476M025R0125TR-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 125mOhm

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSE476M025R0125 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE476M025R0125
Tantalum Capacitors TPSE476M025R0125
CAP TANT 47UF 20% 25V 2917

CAP TANT 47UF 20% 25V 2917

Supplier's Site Datasheet
Capacitor Tant, 47Uf, 25V, 0.125 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 20J4604 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 25V, 0.125 Ohm, 0.2, 2917; Capacitance Kyocera Avx
20J4604
Capacitor Tant, 47Uf, 25V, 0.125 Ohm, 0.2, 2917; Capacitance Kyocera Avx 20J4604
CAPACITOR TANT, 47UF, 25V, 0.125 OHM, 0.2, 2917; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.125ohm; Manufacturer Size Code:E; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

CAPACITOR TANT, 47UF, 25V, 0.125 OHM, 0.2, 2917; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.125ohm; Manufacturer Size Code:E; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSE476M025R0125 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE476M025R0125
Capacitors - Tantalum Capacitors TPSE476M025R0125
CAP TANT 47UF 20% 25V 2917

CAP TANT 47UF 20% 25V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSE476M025R0125CT-ND 478-TPSE476M025R0125DKR-ND TPSE476M025R0125 20J4604 TPSE476M025R0125
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 47Uf, 25V, 0.125 Ohm, 0.2, 2917; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C233U030BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100470GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details