Kyocera Corporation Tantalum Capacitors TPSE476M020R0150

Description
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-5758-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5758-6-ND
Tantalum Capacitors 478-5758-6-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-5758-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5758-1-ND
Tantalum Capacitors 478-5758-1-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-5758-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5758-2-ND
Tantalum Capacitors 478-5758-2-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSE476M020R0150 - 901043-TPSE476M020R0150 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSE476M020R0150
901043-TPSE476M020R0150
Tantalum Capacitors - TPSE476M020R0150 901043-TPSE476M020R0150
Manufacturer: AVX Corporation Win Source Part Number: 901043-TPSE476M020R0 150 Series: TPS Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2917 (7343 Metric) 150mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-5758-1, 478-5758-2, 478-5758-6

Manufacturer: AVX Corporation
Win Source Part Number: 901043-TPSE476M020R0150
Series: TPS
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 2917 (7343 Metric) 150mOhm
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-5758-1, 478-5758-2, 478-5758-6

Buy Now Datasheet
Capacitor Tant, 47Uf, 20V, 0.15 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 54J9158 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 20V, 0.15 Ohm, 0.2, 2917; Capacitance Kyocera Avx
54J9158
Capacitor Tant, 47Uf, 20V, 0.15 Ohm, 0.2, 2917; Capacitance Kyocera Avx 54J9158
CAPACITOR TANT, 47UF, 20V, 0.15 OHM, 0.2, 2917; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage Rating:20V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 20V, 0.15 OHM, 0.2, 2917; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage Rating:20V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSE476M020R0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE476M020R0150
Tantalum Capacitors TPSE476M020R0150
CAP TANT 47UF 20% 20V 2917

CAP TANT 47UF 20% 20V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE476M020R0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE476M020R0150
Capacitors - Tantalum Capacitors TPSE476M020R0150
CAP TANT 47UF 20% 20V 2917

CAP TANT 47UF 20% 20V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-5758-6-ND 478-5758-1-ND 901043-TPSE476M020R0150 54J9158 TPSE476M020R0150 TPSE476M020R0150
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPSE476M020R0150 Capacitor Tant, 47Uf, 20V, 0.15 Ohm, 0.2, 2917; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701243 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Tantalum Capacitor - VR8 - Richardson RFPD
Specs
Electrolytic Capacitors Tantalum
View Details
Ceramic Capacitors - 1763-0402N470J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers