Kyocera Corporation Tantalum Capacitors TPSE476M020R0125

Description
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 125mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 125mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSE476M020R0125-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSE476M020R0125-ND
Tantalum Capacitors TPSE476M020R0125-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 125mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Capacitor Tant, 47Uf, 20V, 0.125 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 54J9157 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 20V, 0.125 Ohm, 0.2, 2917; Capacitance Kyocera Avx
54J9157
Capacitor Tant, 47Uf, 20V, 0.125 Ohm, 0.2, 2917; Capacitance Kyocera Avx 54J9157
CAPACITOR TANT, 47UF, 20V, 0.125 OHM, 0.2, 2917; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage Rating:20V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 20V, 0.125 OHM, 0.2, 2917; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage Rating:20V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSE476M020R0125 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE476M020R0125
Tantalum Capacitors TPSE476M020R0125
CAP TANT 47UF 20% 20V 2917

CAP TANT 47UF 20% 20V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TPSE476M020R0125-ND 54J9157 TPSE476M020R0125
Product Name Tantalum Capacitors Capacitor Tant, 47Uf, 20V, 0.125 Ohm, 0.2, 2917; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1174-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Tantalum Capacitors - 1814727 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers