Kyocera Corporation Tantalum Capacitors TPSE476M020R0070

Description
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 70mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 70mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSE476M020R0070-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSE476M020R0070-ND
Tantalum Capacitors TPSE476M020R0070-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 70mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 70mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSE476M020R0070 - 798320-TPSE476M020R0070 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSE476M020R0070
798320-TPSE476M020R0070
Tantalum Capacitors - TPSE476M020R0070 798320-TPSE476M020R0070
Manufacturer: AVX Corporation Win Source Part Number: 798320-TPSE476M020R0 070 Series: TPS Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 47μF Tolerance: ±20% ESR (Equivalent Series Resistance): 70 mOhm Manufacturer Size Code: E Family Name: TPS Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.169" (4.30mm) Voltage Rating DC: 20V Alternative Parts (Cross-Reference): T495X476M020ATE070; T495X476M020ATE07072 80; 07016-102MCHA|07016- 102MBHC; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 798320-TPSE476M020R0070
Series: TPS
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 47μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 70 mOhm
Manufacturer Size Code: E
Family Name: TPS
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.169" (4.30mm)
Voltage Rating DC: 20V
Alternative Parts (Cross-Reference): T495X476M020ATE070; T495X476M020ATE0707280; 07016-102MCHA|07016-102MBHC;
Introduction Date: May 05, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - TPSE476M020R0070 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE476M020R0070
Tantalum Capacitors TPSE476M020R0070
CAP TANT 47UF 20% 20V 2917

CAP TANT 47UF 20% 20V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE476M020R0070 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE476M020R0070
Capacitors - Tantalum Capacitors TPSE476M020R0070
CAP TANT 47UF 20% 20V 2917

CAP TANT 47UF 20% 20V 2917

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSE476M020R0070-ND 798320-TPSE476M020R0070 TPSE476M020R0070 TPSE476M020R0070
Product Name Tantalum Capacitors Tantalum Capacitors - TPSE476M020R0070 Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details