Kyocera Corporation Tantalum Capacitors TPSE476K035T0200V

Description
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12574-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12574-1-ND
Tantalum Capacitors 478-12574-1-ND
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm @ 100kHz

47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-12574-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12574-6-ND
Tantalum Capacitors 478-12574-6-ND
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm @ 100kHz

47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-12574-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12574-2-ND
Tantalum Capacitors 478-12574-2-ND
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm @ 100kHz

47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSE476K035T0200V - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE476K035T0200V
Capacitors - Tantalum Capacitors TPSE476K035T0200V
CAP TANT 47UF 10% 35V 2917

CAP TANT 47UF 10% 35V 2917

Supplier's Site
Tantalum Capacitors - TPSE476K035T0200V - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE476K035T0200V
Tantalum Capacitors TPSE476K035T0200V
CAP TANT 47UF 10% 35V 2917

CAP TANT 47UF 10% 35V 2917

Supplier's Site Datasheet
Cap, 47Uf, 35V, Tant, Case E; Capacitance Kyocera Avx - 99AC9779 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 35V, Tant, Case E; Capacitance Kyocera Avx
99AC9779
Cap, 47Uf, 35V, Tant, Case E; Capacitance Kyocera Avx 99AC9779
CAP, 47UF, 35V, TANT, CASE E; Capacitance:47µF; Voltage Rating:35V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 47UF, 35V, TANT, CASE E; Capacitance:47µF; Voltage Rating:35V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-12574-1-ND 478-12574-6-ND TPSE476K035T0200V TPSE476K035T0200V 99AC9779
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Cap, 47Uf, 35V, Tant, Case E; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 107SML016MQ5 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers