AVX Corporation Tantalum Capacitor, 47Uf, 35V, 0.25 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx TPSE476K035R0250.

Description
TANTALUM CAPACITOR, 47UF, 35V, 0.25 OHM, 0.1, 2917, FULL REEL; Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.25ohm; Manufacturer Size Code:E; Product Length:7.3mm RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 47UF, 35V, 0.25 OHM, 0.1, 2917, FULL REEL; Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.25ohm; Manufacturer Size Code:E; Product Length:7.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 47Uf, 35V, 0.25 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 28AC4470 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 35V, 0.25 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
28AC4470
Tantalum Capacitor, 47Uf, 35V, 0.25 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 28AC4470
TANTALUM CAPACITOR, 47UF, 35V, 0.25 OHM, 0.1, 2917, FULL REEL; Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.25ohm; Manufacturer Size Code:E; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 35V, 0.25 OHM, 0.1, 2917, FULL REEL; Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.25ohm; Manufacturer Size Code:E; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC4470
Product Name Tantalum Capacitor, 47Uf, 35V, 0.25 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C463U050EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details