Kyocera Corporation Tantalum Capacitors - TPSE476K020R0150 TPSE476K020R0150

Description
Manufacturer: AVX Corporation Win Source Part Number: 708243-TPSE476K020R0 150 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 47μF Tolerance: ±10% Voltage - Rated: 20V ESR (Equivalent Series Resistance): 150mOhm Manufacturer Size Code: E Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.169" (4.30mm) Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Request a Quote
Description
Manufacturer: AVX Corporation Win Source Part Number: 708243-TPSE476K020R0 150 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 47μF Tolerance: ±10% Voltage - Rated: 20V ESR (Equivalent Series Resistance): 150mOhm Manufacturer Size Code: E Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.169" (4.30mm) Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Tantalum Capacitor from the TPS Series has a capacitance of 47 µF, a tolerance of ±10%, and a rated voltage of 20 V. It is housed in a 2917 (7343 Metric) case size, making it suitable for applications where space is a concern. This capacitor is designed for low equivalent series resistance (ESR), enhancing its performance in power supply applications, particularly in medium power DC/DC converters. The component is RoHS compliant, ensuring it meets environmental regulations. Its operational temperature range extends from -55°C to +125°C, providing versatility in various applications. The capacitor is available with different termination finishes, including standard Sn plating and optional gold plating. This product is suitable for engineers looking for reliable performance in compact designs.

Datasheet Summary
Powered by GS/AI

The Surface Mount Tantalum Capacitor from the TPS Series has a capacitance of 47 µF, a tolerance of ±10%, and a rated voltage of 20 V. It is housed in a 2917 (7343 Metric) case size, making it suitable for applications where space is a concern. This capacitor is designed for low equivalent series resistance (ESR), enhancing its performance in power supply applications, particularly in medium power DC/DC converters. The component is RoHS compliant, ensuring it meets environmental regulations. Its operational temperature range extends from -55°C to +125°C, providing versatility in various applications. The capacitor is available with different termination finishes, including standard Sn plating and optional gold plating. This product is suitable for engineers looking for reliable performance in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSE476K020R0150 - 708243-TPSE476K020R0150 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSE476K020R0150
708243-TPSE476K020R0150
Tantalum Capacitors - TPSE476K020R0150 708243-TPSE476K020R0150
Manufacturer: AVX Corporation Win Source Part Number: 708243-TPSE476K020R0 150 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 47μF Tolerance: ±10% Voltage - Rated: 20V ESR (Equivalent Series Resistance): 150mOhm Manufacturer Size Code: E Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.169" (4.30mm) Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Manufacturer: AVX Corporation
Win Source Part Number: 708243-TPSE476K020R0150
Series: TPS series
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 47μF
Tolerance: ±10%
Voltage - Rated: 20V
ESR (Equivalent Series Resistance): 150mOhm
Manufacturer Size Code: E
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.169" (4.30mm)
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Buy Now
Singapore, Singapore
SMD 47uF 20V 0.15 Ohm Capacitor
59-TPSE476K020R0150
SMD 47uF 20V 0.15 Ohm Capacitor 59-TPSE476K020R0150
Cap Tant Solid 47uF 20V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.15 Ohm 125°C T/R Product overview: TPSE476K020R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE476K020R0150 can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 20V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.15 Ohm 125°C T/R Product overview: TPSE476K020R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE476K020R0150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-1806-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1806-6-ND
Tantalum Capacitors 478-1806-6-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1806-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1806-2-ND
Tantalum Capacitors 478-1806-2-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1806-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1806-1-ND
Tantalum Capacitors 478-1806-1-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSE476K020R0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE476K020R0150
Tantalum Capacitors TPSE476K020R0150
CAP TANT 47UF 10% 20V 2917

CAP TANT 47UF 10% 20V 2917

Supplier's Site Datasheet
CAP TANT 47UF 10% 20V 2917 - 66-TPSE476K020R0150 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 47UF 10% 20V 2917
66-TPSE476K020R0150
CAP TANT 47UF 10% 20V 2917 66-TPSE476K020R0150
CAP TANT 47UF 10% 20V 2917

CAP TANT 47UF 10% 20V 2917

Supplier's Site
Tantalum Capacitor, 47Uf, 20V, 0.15 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 54J9149 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 20V, 0.15 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
54J9149
Tantalum Capacitor, 47Uf, 20V, 0.15 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 54J9149
TANTALUM CAPACITOR, 47UF, 20V, 0.15 OHM, 0.1, 2917, FULL REEL; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 20V, 0.15 OHM, 0.1, 2917, FULL REEL; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 47 F, 10%, 20 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx - 19J0256 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 47 F, 10%, 20 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx
19J0256
Surface Mount Tantalum Capacitor, Tps Series, 47 F, 10%, 20 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx 19J0256
Surface Mount Tantalum Capacitor, TPS Series, 47 F, 10%, 20 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 47 F, 10%, 20 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSE476K020R0150 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSE476K020R0150
Tantalum Capacitors TPSE476K020R0150
CAP TANT 47UF 10% 20V 2917

CAP TANT 47UF 10% 20V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE476K020R0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE476K020R0150
Capacitors - Tantalum Capacitors TPSE476K020R0150
CAP TANT 47UF 10% 20V 2917

CAP TANT 47UF 10% 20V 2917

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 708243-TPSE476K020R0150 59-TPSE476K020R0150 478-1806-6-ND 478-1806-2-ND TPSE476K020R0150 66-TPSE476K020R0150 54J9149 19J0256 TPSE476K020R0150 TPSE476K020R0150
Product Name Tantalum Capacitors - TPSE476K020R0150 SMD 47uF 20V 0.15 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors CAP TANT 47UF 10% 20V 2917 Tantalum Capacitor, 47Uf, 20V, 0.15 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 47 F, 10%, 20 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 20 volts 20 volts 20 volts 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - C17AH1R8C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details