Kyocera Corporation Tantalum Capacitors TPSE337M016R0200

Description
330µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-13159-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-13159-6-ND
Tantalum Capacitors 478-13159-6-ND
330µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 200mOhm @ 100kHz

330µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-13159-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-13159-1-ND
Tantalum Capacitors 478-13159-1-ND
330µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 200mOhm @ 100kHz

330µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-13159-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-13159-2-ND
Tantalum Capacitors 478-13159-2-ND
330µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 200mOhm @ 100kHz

330µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 16V 0.2 Ohm Capacitor
59-TPSE337M016R0200
SMD 330uF 16V 0.2 Ohm Capacitor 59-TPSE337M016R0200
Cap Tant Solid 330uF 16V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.2 Ohm 125°C T/R Product overview: TPSE337M016R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 16V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 16V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE337M016R0200 can be used for catalog matching and distributor lookup.

Cap Tant Solid 330uF 16V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.2 Ohm 125°C T/R Product overview: TPSE337M016R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 16V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 16V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE337M016R0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSE337M016R0200 - 937461-TPSE337M016R0200 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSE337M016R0200
937461-TPSE337M016R0200
Tantalum Capacitors - TPSE337M016R0200 937461-TPSE337M016R0200
Manufacturer: AVX Corporation Win Source Part Number: 937461-TPSE337M016R0 200 Series: TPS Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2917 (7343 Metric) 200mOhm @ 100kHz Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8532.21.0050 Other Part Number: 478-13159-1, 478-13159-6, 478-13159-2

Manufacturer: AVX Corporation
Win Source Part Number: 937461-TPSE337M016R0200
Series: TPS
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 2917 (7343 Metric) 200mOhm @ 100kHz
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8532.21.0050
Other Part Number: 478-13159-1, 478-13159-6, 478-13159-2

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSE337M016R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE337M016R0200
Capacitors - Tantalum Capacitors TPSE337M016R0200
CAP TANT 330UF 20% 16V 2917

CAP TANT 330UF 20% 16V 2917

Supplier's Site
Tantalum Capacitors - TPSE337M016R0200 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSE337M016R0200
Tantalum Capacitors TPSE337M016R0200
CAP TANT 330UF 20% 16V 2917

CAP TANT 330UF 20% 16V 2917

Supplier's Site Datasheet
Capacitor, Tantalum, 330Uf, 16V, 2917; Capacitance Kyocera Avx - 96Y8091 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 330Uf, 16V, 2917; Capacitance Kyocera Avx
96Y8091
Capacitor, Tantalum, 330Uf, 16V, 2917; Capacitance Kyocera Avx 96Y8091
CAPACITOR, TANTALUM, 330UF, 16V, 2917; Capacitance:330µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:908mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 330UF, 16V, 2917; Capacitance:330µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:908mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSE337M016R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE337M016R0200
Tantalum Capacitors TPSE337M016R0200
CAP TANT 330UF 20% 16V 2917

CAP TANT 330UF 20% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-13159-6-ND 478-13159-1-ND 59-TPSE337M016R0200 937461-TPSE337M016R0200 TPSE337M016R0200 TPSE337M016R0200 96Y8091 TPSE337M016R0200
Product Name Tantalum Capacitors Tantalum Capacitors SMD 330uF 16V 0.2 Ohm Capacitor Tantalum Capacitors - TPSE337M016R0200 Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor, Tantalum, 330Uf, 16V, 2917; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAS106K035P1F-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100391FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details