KYOCERA AVX Components Corporation Tantalum Capacitors TPSE337M010S0060

Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm @ 100kHz
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE337M010S0060TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE337M010S0060TR-ND
Tantalum Capacitors 478-TPSE337M010S0060TR-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm @ 100kHz

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm @ 100kHz

Buy Now Datasheet
Capacitor Tant, 330Uf, 10V, 0.06 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 54J9144 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 330Uf, 10V, 0.06 Ohm, 0.2, 2917; Capacitance Kyocera Avx
54J9144
Capacitor Tant, 330Uf, 10V, 0.06 Ohm, 0.2, 2917; Capacitance Kyocera Avx 54J9144
CAPACITOR TANT, 330UF, 10V, 0.06 OHM, 0.2, 2917; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage Rating:10V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 330UF, 10V, 0.06 OHM, 0.2, 2917; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage Rating:10V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSE337M010S0060 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE337M010S0060
Tantalum Capacitors TPSE337M010S0060
CAP TANT 330UF 20% 10V 2917

CAP TANT 330UF 20% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE337M010S0060 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE337M010S0060
Capacitors - Tantalum Capacitors TPSE337M010S0060
CAP TANT 330UF 20% 10V 2917

CAP TANT 330UF 20% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSE337M010S0060TR-ND 54J9144 TPSE337M010S0060 TPSE337M010S0060
Product Name Tantalum Capacitors Capacitor Tant, 330Uf, 10V, 0.06 Ohm, 0.2, 2917; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701308 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101243U040BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers