AVX Corporation Tantalum Capacitors TPSE337M010S0040

Description
Tantalum Capacitors
Request a Quote Datasheet
Description
Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE337M010S0040TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE337M010S0040TR-ND
Tantalum Capacitors 478-TPSE337M010S0040TR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Tantalum Capacitor, 330Uf, 10V, 0.04 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 78M3495 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 10V, 0.04 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
78M3495
Tantalum Capacitor, 330Uf, 10V, 0.04 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 78M3495
TANTALUM CAPACITOR, 330UF, 10V, 0.04 OHM, 0.2, 2917, FULL REEL; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.04ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 10V, 0.04 OHM, 0.2, 2917, FULL REEL; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.04ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSE337M010S0040 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE337M010S0040
Capacitors - Tantalum Capacitors TPSE337M010S0040
CAP TANT

CAP TANT

Supplier's Site
Tantalum Capacitors - TPSE337M010S0040 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE337M010S0040
Tantalum Capacitors TPSE337M010S0040
CAP TANT

CAP TANT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSE337M010S0040TR-ND 78M3495 TPSE337M010S0040 TPSE337M010S0040
Product Name Tantalum Capacitors Tantalum Capacitor, 330Uf, 10V, 0.04 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Electrolytic Capacitors Tantalum Tantalum
Packing Method Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100272GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details