Manufacturer: AVX Corp/Kyocera Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101123-TPSE337M010R
Mounting: SMD (SMT)
Capacitance: 330 µF
ESR (Equivalent Series Resistance): 40 mΩ
Categories: OEM Parts(T-Z)
Case / Package: 2917
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Voltage Rating (DC): 10 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1101123-TPSE337M010R0040V |
| Product Name | OEM Parts - OEM Parts (T - Z) - TPSE337M010R0040V |