Kyocera Corporation Tantalum Capacitors TPSE337M010R0040

Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 40mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 40mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9244-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9244-6-ND
Tantalum Capacitors 478-9244-6-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 40mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 40mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9244-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9244-2-ND
Tantalum Capacitors 478-9244-2-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 40mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 40mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9244-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9244-1-ND
Tantalum Capacitors 478-9244-1-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 40mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 40mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSE337M010R0040 - 708240-TPSE337M010R0040 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSE337M010R0040
708240-TPSE337M010R0040
Tantalum Capacitors - TPSE337M010R0040 708240-TPSE337M010R0040
Manufacturer: AVX Corporation Win Source Part Number: 708240-TPSE337M010R0 040 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 330μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 40mOhm Manufacturer Size Code: E Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.169" (4.30mm) Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Portable Devices, Consumer Electronics Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Manufacturer: AVX Corporation
Win Source Part Number: 708240-TPSE337M010R0040
Series: TPS series
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 330μF
Tolerance: ±20%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 40mOhm
Manufacturer Size Code: E
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.169" (4.30mm)
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Portable Devices, Consumer Electronics
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Buy Now
Singapore, Singapore
SMD 330uF 10V 0.04 Ohm Capacitor
59-TPSE337M010R0040
SMD 330uF 10V 0.04 Ohm Capacitor 59-TPSE337M010R0040
Cap Tant Solid 330uF 10V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.04 Ohm 125°C T/R Product overview: TPSE337M010R0040 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.04 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.04 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE337M010R0040 can be used for catalog matching and distributor lookup.

Cap Tant Solid 330uF 10V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.04 Ohm 125°C T/R Product overview: TPSE337M010R0040 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.04 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.04 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE337M010R0040 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE337M010R0040 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE337M010R0040
Capacitors - Tantalum Capacitors TPSE337M010R0040
CAP TANT 330UF 20% 10V 2917

CAP TANT 330UF 20% 10V 2917

Supplier's Site
Tantalum Capacitor, 330Uf, 10V, 0.04 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 54J9141 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 10V, 0.04 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
54J9141
Tantalum Capacitor, 330Uf, 10V, 0.04 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 54J9141
TANTALUM CAPACITOR, 330UF, 10V, 0.04 OHM, 0.2, 2917, FULL REEL; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.04ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 10V, 0.04 OHM, 0.2, 2917, FULL REEL; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.04ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitor, Tantalum, 330Uf, 10V, 2917; Capacitance Kyocera Avx - 96Y8090 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 330Uf, 10V, 2917; Capacitance Kyocera Avx
96Y8090
Capacitor, Tantalum, 330Uf, 10V, 2917; Capacitance Kyocera Avx 96Y8090
CAPACITOR, TANTALUM, 330UF, 10V, 2917; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.04ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:2.03A RoHS Compliant: Yes

CAPACITOR, TANTALUM, 330UF, 10V, 2917; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.04ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:2.03A RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSE337M010R0040 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE337M010R0040
Tantalum Capacitors TPSE337M010R0040
CAP TANT 330UF 20% 10V 2917

CAP TANT 330UF 20% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9244-6-ND 478-9244-2-ND 708240-TPSE337M010R0040 59-TPSE337M010R0040 TPSE337M010R0040 54J9141 TPSE337M010R0040
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPSE337M010R0040 SMD 330uF 10V 0.04 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitor, 330Uf, 10V, 0.04 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277UVR016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0106P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers