Kyocera Corporation Tantalum Capacitors TPSE337M006S0100V

Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE337M006S0100VTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE337M006S0100VTR-ND
Tantalum Capacitors 478-TPSE337M006S0100VTR-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm @ 100kHz

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSE337M006S0100V - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE337M006S0100V
Tantalum Capacitors TPSE337M006S0100V
CAP TANT 330UF 20% 6.3V 2917

CAP TANT 330UF 20% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TPSE337M006S0100VTR-ND TPSE337M006S0100V
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101183U050BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050525007P50BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details