AVX Corporation Tantalum Capacitors TPSE337M006R0100

Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1804-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1804-2-ND
Tantalum Capacitors 478-1804-2-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1804-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1804-6-ND
Tantalum Capacitors 478-1804-6-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1804-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1804-1-ND
Tantalum Capacitors 478-1804-1-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSE337M006R0100 - 708239-TPSE337M006R0100 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSE337M006R0100
708239-TPSE337M006R0100
Tantalum Capacitors - TPSE337M006R0100 708239-TPSE337M006R0100
Manufacturer: AVX Corporation Win Source Part Number: 708239-TPSE337M006R0 100 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 330μF Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 100mOhm Manufacturer Size Code: E Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.169" (4.30mm) Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Manufacturer: AVX Corporation
Win Source Part Number: 708239-TPSE337M006R0100
Series: TPS series
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 330μF
Tolerance: ±20%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 100mOhm
Manufacturer Size Code: E
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.169" (4.30mm)
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Buy Now
Singapore, Singapore
SMD 330uF 6.3V 0.1 Ohm Capacitor
59-TPSE337M006R0100
SMD 330uF 6.3V 0.1 Ohm Capacitor 59-TPSE337M006R0100
Cap Tant Solid 330uF 6.3V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: TPSE337M006R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE337M006R0100 can be used for catalog matching and distributor lookup.

Cap Tant Solid 330uF 6.3V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: TPSE337M006R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE337M006R0100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 330Uf, 6.3V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 84K8380 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 6.3V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx
84K8380
Tantalum Capacitor, 330Uf, 6.3V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx 84K8380
TANTALUM CAPACITOR, 330UF, 6.3V, 0.1 OHM, 0.2, 2917; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:-RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 6.3V, 0.1 OHM, 0.2, 2917; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 330Uf, 6.3V, 0.1 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 89C0542 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 6.3V, 0.1 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
89C0542
Tantalum Capacitor, 330Uf, 6.3V, 0.1 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 89C0542
TANTALUM CAPACITOR, 330UF, 6.3V, 0.1 OHM, 0.2, 2917, FULL REEL; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 6.3V, 0.1 OHM, 0.2, 2917, FULL REEL; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSE337M006R0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE337M006R0100
Tantalum Capacitors TPSE337M006R0100
CAP TANT 330UF 20% 6.3V 2917

CAP TANT 330UF 20% 6.3V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE337M006R0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE337M006R0100
Capacitors - Tantalum Capacitors TPSE337M006R0100
CAP TANT 330UF 20% 6.3V 2917

CAP TANT 330UF 20% 6.3V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1804-2-ND 478-1804-6-ND 708239-TPSE337M006R0100 59-TPSE337M006R0100 84K8380 89C0542 TPSE337M006R0100 TPSE337M006R0100
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPSE337M006R0100 SMD 330uF 6.3V 0.1 Ohm Capacitor Tantalum Capacitor, 330Uf, 6.3V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx Tantalum Capacitor, 330Uf, 6.3V, 0.1 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SVH025MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers