The TPSE337K010T0100V is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 330 µF and a rated voltage of 10V. It is designed for automotive applications, with a temperature range of -55°C to +125°C, making it suitable for high-temperature environments. The capacitor has a low equivalent series resistance (ESR) and is 100% surge current tested, ensuring reliability in power supply applications, battery management systems, and DC/DC converters. It meets the AEC-Q200 automotive qualification standards, indicating its robustness for automotive use. The maximum leakage current is specified at 20.8 µA, with a maximum dissipation factor of 8%. The capacitor is available in a case size of 2917, and it is lead-free compatible, aligning with modern manufacturing requirements.
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz
CAP TANT 330UF 10% 10V 2917
CAP TANT 330UF 10% 10V 2917
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-11254-2-ND | TPSE337K010T0100V | TPSE337K010T0100V |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 330 microF | 330 microF | 330 microF |