AVX Corporation SMD 330uF 10V 0.1 Ohm Capacitor TPSE337K010R0100

Description
Cap Tant Solid 330uF 10V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: TPSE337K010R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE337K010R0100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 330uF 10V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: TPSE337K010R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE337K010R0100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330uF 10V 0.1 Ohm Capacitor
59-TPSE337K010R0100
SMD 330uF 10V 0.1 Ohm Capacitor 59-TPSE337K010R0100
Cap Tant Solid 330uF 10V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: TPSE337K010R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE337K010R0100 can be used for catalog matching and distributor lookup.

Cap Tant Solid 330uF 10V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: TPSE337K010R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE337K010R0100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 1360018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1360018
Tantalum Capacitors 1360018
Tantalum Capacitor 2917 330uF 10Vdc 10%

Tantalum Capacitor 2917 330uF 10Vdc 10%

Supplier's Site
Tantalum Capacitors - 1360018P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1360018P
Tantalum Capacitors 1360018P
Tantalum Capacitor 2917 330uF 10Vdc 10%

Tantalum Capacitor 2917 330uF 10Vdc 10%

Supplier's Site
Electronic Wholesale - TPSE337K010R0100 - 1273740-TPSE337K010R0100 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TPSE337K010R0100
1273740-TPSE337K010R0100
Electronic Wholesale - TPSE337K010R0100 1273740-TPSE337K010R0100
Manufacturer: AVX Corporation Win Source Part Number: 1273740-TPSE337K010R 0100 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 330μF Tolerance: ±10% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 100mOhm Manufacturer Size Code: E Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avx.com Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.169" (4.30mm) Alternative Parts (Cross-Reference): 593D337X9010E2TE3; 07016-054KBCA; 07016-054KBCC; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Manufacturer: AVX Corporation
Win Source Part Number: 1273740-TPSE337K010R0100
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 330μF
Tolerance: ±10%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 100mOhm
Manufacturer Size Code: E
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.avx.com
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.169" (4.30mm)
Alternative Parts (Cross-Reference): 593D337X9010E2TE3; 07016-054KBCA; 07016-054KBCC;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Buy Now
Tantalum Capacitors - 478-4139-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4139-2-ND
Tantalum Capacitors 478-4139-2-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4139-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4139-1-ND
Tantalum Capacitors 478-4139-1-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4139-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4139-6-ND
Tantalum Capacitors 478-4139-6-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSE337K010R0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE337K010R0100
Capacitors - Tantalum Capacitors TPSE337K010R0100
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site
Tantalum Capacitors - TPSE337K010R0100 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSE337K010R0100
Tantalum Capacitors TPSE337K010R0100
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 330Uf, 10V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 75M2985 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 10V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx
75M2985
Tantalum Capacitor, 330Uf, 10V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx 75M2985
TANTALUM CAPACITOR, 330UF, 10V, 0.1 OHM, 0.1, 2917; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 10V, 0.1 OHM, 0.1, 2917; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 330Uf, 10V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 50H6870 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 10V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
50H6870
Tantalum Capacitor, 330Uf, 10V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 50H6870
TANTALUM CAPACITOR, 330UF, 10V, 0.1 OHM, 0.1, 2917, FULL REEL; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 10V, 0.1 OHM, 0.1, 2917, FULL REEL; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 330 F, 10%, 10 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx - 65W8124 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 330 F, 10%, 10 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx
65W8124
Surface Mount Tantalum Capacitor, Tps Series, 330 F, 10%, 10 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx 65W8124
Surface Mount Tantalum Capacitor, TPS Series, 330 F, 10%, 10 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 330 F, 10%, 10 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSE337K010R0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE337K010R0100
Tantalum Capacitors TPSE337K010R0100
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSE337K010R0100 1360018 1360018P 1273740-TPSE337K010R0100 478-4139-2-ND 478-4139-6-ND TPSE337K010R0100 TPSE337K010R0100 75M2985 65W8124 TPSE337K010R0100
Product Name SMD 330uF 10V 0.1 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Electronic Wholesale - TPSE337K010R0100 Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 330Uf, 10V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 330 F, 10%, 10 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts
Packing Method Tape and Reel Tape Reel; Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Film Paper Film Capacitors - 104M06QC47 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers