Kyocera Corporation Tantalum Capacitors TPSE337K010R0060

Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-4138-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4138-2-ND
Tantalum Capacitors 478-4138-2-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4138-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4138-6-ND
Tantalum Capacitors 478-4138-6-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4138-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4138-1-ND
Tantalum Capacitors 478-4138-1-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 10V 0.06 Ohm Capacitor
59-TPSE337K010R0060
SMD 330uF 10V 0.06 Ohm Capacitor 59-TPSE337K010R0060
Cap Tant Solid 330uF 10V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.06 Ohm 125°C T/R Product overview: TPSE337K010R0060 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.06 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.06 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE337K010R0060 can be used for catalog matching and distributor lookup.

Cap Tant Solid 330uF 10V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.06 Ohm 125°C T/R Product overview: TPSE337K010R0060 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.06 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.06 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE337K010R0060 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSE337K010R0060 - 937459-TPSE337K010R0060 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSE337K010R0060
937459-TPSE337K010R0060
Tantalum Capacitors - TPSE337K010R0060 937459-TPSE337K010R0060
Manufacturer: AVX Corporation Win Source Part Number: 937459-TPSE337K010R0 060 Series: TPS Operating Temperature Range: -55°C ~ 125°C Features: 330 µF Molded Tantalum Capacitors 10 V 2917 (7343 Metric) 60mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-4138-2, 478-4138-1, 478-4138-6

Manufacturer: AVX Corporation
Win Source Part Number: 937459-TPSE337K010R0060
Series: TPS
Operating Temperature Range: -55°C ~ 125°C
Features: 330 µF Molded Tantalum Capacitors 10 V 2917 (7343 Metric) 60mOhm
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-4138-2, 478-4138-1, 478-4138-6

Buy Now Datasheet
CAP TANT 330UF 10% 10V 2917 - 66-TPSE337K010R0060 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 330UF 10% 10V 2917
66-TPSE337K010R0060
CAP TANT 330UF 10% 10V 2917 66-TPSE337K010R0060
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site
Tantalum Capacitor, 330Uf, 10V, 0.06 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 24C0274 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 10V, 0.06 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
24C0274
Tantalum Capacitor, 330Uf, 10V, 0.06 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 24C0274
TANTALUM CAPACITOR, 330UF, 10V, 0.06 OHM, 0.1, 2917, FULL REEL; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.06ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 10V, 0.06 OHM, 0.1, 2917, FULL REEL; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.06ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 330Uf, 10V, 10%, 2917; Capacitance Kyocera Avx - 89W2130 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 10V, 10%, 2917; Capacitance Kyocera Avx
89W2130
Tantalum Capacitor, 330Uf, 10V, 10%, 2917; Capacitance Kyocera Avx 89W2130
TANTALUM CAPACITOR, 330uF, 10V, 10%, 2917; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.06ohm; Manufacturer Size Code:E; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 330uF, 10V, 10%, 2917; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.06ohm; Manufacturer Size Code:E; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 330 F, 10%, 10 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx - 09J2494 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 330 F, 10%, 10 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx
09J2494
Surface Mount Tantalum Capacitor, Tps Series, 330 F, 10%, 10 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx 09J2494
Surface Mount Tantalum Capacitor, TPS Series, 330 F, 10%, 10 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 330 F, 10%, 10 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSE337K010R0060 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE337K010R0060
Tantalum Capacitors TPSE337K010R0060
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE337K010R0060 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE337K010R0060
Capacitors - Tantalum Capacitors TPSE337K010R0060
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4138-2-ND 478-4138-6-ND 59-TPSE337K010R0060 937459-TPSE337K010R0060 66-TPSE337K010R0060 24C0274 89W2130 09J2494 TPSE337K010R0060 TPSE337K010R0060
Product Name Tantalum Capacitors Tantalum Capacitors SMD 330uF 10V 0.06 Ohm Capacitor Tantalum Capacitors - TPSE337K010R0060 CAP TANT 330UF 10% 10V 2917 Tantalum Capacitor, 330Uf, 10V, 0.06 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Tantalum Capacitor, 330Uf, 10V, 10%, 2917; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 330 F, 10%, 10 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 1608-050525001P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details