AVX Corporation Tantalum Capacitors - TPSE337K010R0050 TPSE337K010R0050

Description
Manufacturer: AVX Corporation Win Source Part Number: 798317-TPSE337K010R0 050 Series: TPS Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 330μF Tolerance: ±10% ESR (Equivalent Series Resistance): 50 mOhm Manufacturer Size Code: E Family Name: TPS Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.169" (4.30mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): TPSE337K010T0050V; TPSE337K010U0050V|T5 10X337K010AH|T493X33 7K010CT6220; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 798317-TPSE337K010R0 050 Series: TPS Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 330μF Tolerance: ±10% ESR (Equivalent Series Resistance): 50 mOhm Manufacturer Size Code: E Family Name: TPS Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.169" (4.30mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): TPSE337K010T0050V; TPSE337K010U0050V|T5 10X337K010AH|T493X33 7K010CT6220; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSE337K010R0050 - 798317-TPSE337K010R0050 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSE337K010R0050
798317-TPSE337K010R0050
Tantalum Capacitors - TPSE337K010R0050 798317-TPSE337K010R0050
Manufacturer: AVX Corporation Win Source Part Number: 798317-TPSE337K010R0 050 Series: TPS Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 330μF Tolerance: ±10% ESR (Equivalent Series Resistance): 50 mOhm Manufacturer Size Code: E Family Name: TPS Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.169" (4.30mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): TPSE337K010T0050V; TPSE337K010U0050V|T5 10X337K010AH|T493X33 7K010CT6220; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 798317-TPSE337K010R0050
Series: TPS
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 330μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 50 mOhm
Manufacturer Size Code: E
Family Name: TPS
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.169" (4.30mm)
Voltage Rating DC: 10V
Alternative Parts (Cross-Reference): TPSE337K010T0050V; TPSE337K010U0050V|T510X337K010AH|T493X337K010CT6220;
Introduction Date: May 05, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - 478-4137-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4137-2-ND
Tantalum Capacitors 478-4137-2-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4137-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4137-1-ND
Tantalum Capacitors 478-4137-1-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4137-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4137-6-ND
Tantalum Capacitors 478-4137-6-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 10V 0.05 Ohm Capacitor
59-TPSE337K010R0050
SMD 330uF 10V 0.05 Ohm Capacitor 59-TPSE337K010R0050
Cap Tant Solid 330uF 10V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.05 Ohm 125°C T/R Product overview: TPSE337K010R0050 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.05 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.05 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE337K010R0050 can be used for catalog matching and distributor lookup.

Cap Tant Solid 330uF 10V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.05 Ohm 125°C T/R Product overview: TPSE337K010R0050 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.05 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.05 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE337K010R0050 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 6993737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6993737
Tantalum Capacitors 6993737
Capacitor tantalum TPS 2717 330uF 10V

Capacitor tantalum TPS 2717 330uF 10V

Supplier's Site
Tantalum Capacitors - 6993737P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6993737P
Tantalum Capacitors 6993737P
Capacitor tantalum TPS 2717 330uF 10V

Capacitor tantalum TPS 2717 330uF 10V

Supplier's Site
Tantalum Capacitors - 1676999 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1676999
Tantalum Capacitors 1676999
Capacitor tantalum TPS 2717 330uF 10V

Capacitor tantalum TPS 2717 330uF 10V

Supplier's Site
Tantalum Capacitors - TPSE337K010R0050 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE337K010R0050
Tantalum Capacitors TPSE337K010R0050
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 330Uf, 10V, 0.05 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 97M6532 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 10V, 0.05 Ohm, 0.1, 2917; Capacitance Kyocera Avx
97M6532
Tantalum Capacitor, 330Uf, 10V, 0.05 Ohm, 0.1, 2917; Capacitance Kyocera Avx 97M6532
TANTALUM CAPACITOR, 330UF, 10V, 0.05 OHM, 0.1, 2917; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.05ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:-RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 10V, 0.05 OHM, 0.1, 2917; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.05ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 330Uf, 10V, 0.05 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 54J9135 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 10V, 0.05 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
54J9135
Tantalum Capacitor, 330Uf, 10V, 0.05 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 54J9135
TANTALUM CAPACITOR, 330UF, 10V, 0.05 OHM, 0.1, 2917, FULL REEL; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.05ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 10V, 0.05 OHM, 0.1, 2917, FULL REEL; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.05ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSE337K010R0050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE337K010R0050
Capacitors - Tantalum Capacitors TPSE337K010R0050
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 798317-TPSE337K010R0050 478-4137-2-ND 478-4137-6-ND 59-TPSE337K010R0050 6993737 6993737P TPSE337K010R0050 97M6532 54J9135 TPSE337K010R0050
Product Name Tantalum Capacitors - TPSE337K010R0050 Tantalum Capacitors Tantalum Capacitors SMD 330uF 10V 0.05 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 330Uf, 10V, 0.05 Ohm, 0.1, 2917; Capacitance Kyocera Avx Tantalum Capacitor, 330Uf, 10V, 0.05 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - T491A105K010AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 0603J0100392FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details