AVX Corporation Tantalum Capacitors - TPSE337K010H0100 TPSE337K010H0100

Description
Manufacturer: AVX Corporation Win Source Part Number: 901042-TPSE337K010H0 100 Series: * Features: Tantalum Capacitors Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8532.21.0050
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 901042-TPSE337K010H0 100 Series: * Features: Tantalum Capacitors Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8532.21.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSE337K010H0100 - 901042-TPSE337K010H0100 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSE337K010H0100
901042-TPSE337K010H0100
Tantalum Capacitors - TPSE337K010H0100 901042-TPSE337K010H0100
Manufacturer: AVX Corporation Win Source Part Number: 901042-TPSE337K010H0 100 Series: * Features: Tantalum Capacitors Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8532.21.0050

Manufacturer: AVX Corporation
Win Source Part Number: 901042-TPSE337K010H0100
Series: *
Features: Tantalum Capacitors
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8532.21.0050

Buy Now
Tantalum Capacitors - 478-TPSE337K010H0100TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE337K010H0100TR-ND
Tantalum Capacitors 478-TPSE337K010H0100TR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 10V 0.1 Ohm Capacitor
59-TPSE337K010H0100
SMD 330uF 10V 0.1 Ohm Capacitor 59-TPSE337K010H0100
Cap Tant Solid 330uF 10V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: TPSE337K010H0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE337K010H0100 can be used for catalog matching and distributor lookup.

Cap Tant Solid 330uF 10V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: TPSE337K010H0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE337K010H0100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor,330Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 54J9134 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,330Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
54J9134
Capacitor,330Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 54J9134
Capacitor,330uF,10VD C,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,330uF,10VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSE337K010H0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE337K010H0100
Tantalum Capacitors TPSE337K010H0100
CAP TANT

CAP TANT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 901042-TPSE337K010H0100 478-TPSE337K010H0100TR-ND 59-TPSE337K010H0100 54J9134 TPSE337K010H0100
Product Name Tantalum Capacitors - TPSE337K010H0100 Tantalum Capacitors SMD 330uF 10V 0.1 Ohm Capacitor Capacitor,330Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx Tantalum Capacitors
Electrolytic Capacitors Tantalum Tantalum Tantalum
Packing Method Tape Reel Tape and Reel Tape Reel
Configuration / Form Factor Chip Capacitor
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

10UF 25V Capacitor - 59-T491D106K025AS-F - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P900HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details