Kyocera Corporation Tantalum Capacitors TPSE337K006R0150

Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSE337K006R0150-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSE337K006R0150-ND
Tantalum Capacitors TPSE337K006R0150-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 150mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSE337K006R0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE337K006R0150
Tantalum Capacitors TPSE337K006R0150
CAP TANT 330UF 10% 6.3V 2917

CAP TANT 330UF 10% 6.3V 2917

Supplier's Site Datasheet
Capacitor Tant, 330Uf 6.3V, 0.15 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 54J9129 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 330Uf 6.3V, 0.15 Ohm, 0.1, 2917; Capacitance Kyocera Avx
54J9129
Capacitor Tant, 330Uf 6.3V, 0.15 Ohm, 0.1, 2917; Capacitance Kyocera Avx 54J9129
CAPACITOR TANT, 330UF 6.3V, 0.15 OHM, 0.1, 2917; Capacitance:330µF; Capacitance Tolerance:± 10%; Voltage Rating:6.3V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 330UF 6.3V, 0.15 OHM, 0.1, 2917; Capacitance:330µF; Capacitance Tolerance:± 10%; Voltage Rating:6.3V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE337K006R0150 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE337K006R0150
Capacitors - Tantalum Capacitors TPSE337K006R0150
CAP TANT 330UF 10% 6.3V 2917

CAP TANT 330UF 10% 6.3V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSE337K006R0150-ND TPSE337K006R0150 54J9129 TPSE337K006R0150
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 330Uf 6.3V, 0.15 Ohm, 0.1, 2917; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX103M025A202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1763-0402B103K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1345714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers