Kyocera Corporation Tantalum Capacitors TPSE337K006R0100

Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-4135-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4135-2-ND
Tantalum Capacitors 478-4135-2-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4135-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4135-6-ND
Tantalum Capacitors 478-4135-6-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4135-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4135-1-ND
Tantalum Capacitors 478-4135-1-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSE337K006R0100 - 742807-TPSE337K006R0100 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSE337K006R0100
742807-TPSE337K006R0100
Tantalum Capacitors - TPSE337K006R0100 742807-TPSE337K006R0100
Manufacturer: AVX Corporation Win Source Part Number: 742807-TPSE337K006R0 100 Series: TPS Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 330μF Tolerance: ±10% ESR (Equivalent Series Resistance): 100 mOhm Manufacturer Size Code: E Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Family Name: TPS Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.169" (4.30mm) Voltage Rating DC: 6.3V Alternative Parts (Cross-Reference): LSR330 / 6HK100; T495D337K006ASE10077 77; TP3E337K6R3W0500AS; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 742807-TPSE337K006R0100
Series: TPS
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 330μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 100 mOhm
Manufacturer Size Code: E
Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Family Name: TPS
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Height - Seated (Maximum): 0.169" (4.30mm)
Voltage Rating DC: 6.3V
Alternative Parts (Cross-Reference): LSR330 / 6HK100; T495D337K006ASE1007777; TP3E337K6R3W0500AS;
Introduction Date: May 05, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 6.3V 0.1 Ohm Capacitor
59-TPSE337K006R0100
SMD 330uF 6.3V 0.1 Ohm Capacitor 59-TPSE337K006R0100
Cap Tant Solid 330uF 6.3V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: TPSE337K006R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE337K006R0100 can be used for catalog matching and distributor lookup.

Cap Tant Solid 330uF 6.3V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: TPSE337K006R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE337K006R0100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSE337K006R0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE337K006R0100
Tantalum Capacitors TPSE337K006R0100
CAP TANT 330UF 10% 6.3V 2917

CAP TANT 330UF 10% 6.3V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TPSE337K006R0100 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSE337K006R0100
Tantalum Capacitors TPSE337K006R0100
CAP TANT 330UF 10% 6.3V 2917

CAP TANT 330UF 10% 6.3V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 330Uf, 6.3V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 35K1300 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 6.3V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx
35K1300
Tantalum Capacitor, 330Uf, 6.3V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx 35K1300
TANTALUM CAPACITOR, 330UF, 6.3V, 0.1 OHM, 0.1, 2917; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:-RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 6.3V, 0.1 OHM, 0.1, 2917; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 330Uf, 6.3V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 35K5012 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 6.3V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
35K5012
Tantalum Capacitor, 330Uf, 6.3V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 35K5012
TANTALUM CAPACITOR, 330UF, 6.3V, 0.1 OHM, 0.1, 2917, FULL REEL; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 6.3V, 0.1 OHM, 0.1, 2917, FULL REEL; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
330uF 6.3V -55℃~+125℃ 100mΩ@100kHz ±10% CASE-E_7343 Tantalum Capacitors ROHS - 17928-TPSE337K006R0100 - Utmel Electronic Limited
Hong Kong, China
330uF 6.3V -55℃~+125℃ 100mΩ@100kHz ±10% CASE-E_7343 Tantalum Capacitors ROHS
17928-TPSE337K006R0100
330uF 6.3V -55℃~+125℃ 100mΩ@100kHz ±10% CASE-E_7343 Tantalum Capacitors ROHS 17928-TPSE337K006R0100
330uF 6.3V -55℃~+125℃ 100mΩ@100kHz ±10% CASE-E_7343 Tantalum Capacitors ROHS

330uF 6.3V -55℃~+125℃ 100mΩ@100kHz ±10% CASE-E_7343 Tantalum Capacitors ROHS

Supplier's Site
Capacitors - Tantalum Capacitors - TPSE337K006R0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE337K006R0100
Capacitors - Tantalum Capacitors TPSE337K006R0100
CAP TANT 330UF 10% 6.3V 2917

CAP TANT 330UF 10% 6.3V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4135-2-ND 478-4135-6-ND 742807-TPSE337K006R0100 59-TPSE337K006R0100 TPSE337K006R0100 TPSE337K006R0100 35K1300 35K5012 17928-TPSE337K006R0100 TPSE337K006R0100
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPSE337K006R0100 SMD 330uF 6.3V 0.1 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 330Uf, 6.3V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx Tantalum Capacitor, 330Uf, 6.3V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 330uF 6.3V -55℃~+125℃ 100mΩ@100kHz ±10% CASE-E_7343 Tantalum Capacitors ROHS Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B102K101NGTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 104PMB202K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details