Kyocera Corporation Tantalum Capacitors TPSE336M025R0175

Description
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 175mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 175mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1802-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1802-2-ND
Tantalum Capacitors 478-1802-2-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 175mOhm

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 175mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1330457-TPSE336M025R0175 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1330457-TPSE336M025R0175
Capacitors - Tantalum Capacitors 1330457-TPSE336M025R0175
Manufacturer: KYOCERA AVX Win Source Part Number: 1330457-TPSE336M025R 0175 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.169" (4.30mm) Standard Package: 400 Mounting: Surface Mount Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 175mOhm Manufacturer Size Code: E Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2917 (7343 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-1802-2,478-1802- 1,478-1802-6,478-180 2-6-NDR RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1330457-TPSE336M025R0175
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.169" (4.30mm)
Standard Package: 400
Mounting: Surface Mount
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 175mOhm
Manufacturer Size Code: E
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2917 (7343 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-1802-2,478-1802-1,478-1802-6,478-1802-6-NDR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 25V 0.175 Ohm Capacitor
59-TPSE336M025R0175
SMD 33uF 25V 0.175 Ohm Capacitor 59-TPSE336M025R0175
Cap Tant Solid 33uF 25V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.175 Ohm 125°C T/R Product overview: TPSE336M025R0175 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 25V, 0.175 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 25V, 0.175 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE336M025R0175 can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 25V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.175 Ohm 125°C T/R Product overview: TPSE336M025R0175 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 25V, 0.175 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 25V, 0.175 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE336M025R0175 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSE336M025R0175 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE336M025R0175
Tantalum Capacitors TPSE336M025R0175
CAP TANT 33UF 20% 25V 2917

CAP TANT 33UF 20% 25V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE336M025R0175 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE336M025R0175
Capacitors - Tantalum Capacitors TPSE336M025R0175
CAP TANT 33UF 20% 25V 2917

CAP TANT 33UF 20% 25V 2917

Supplier's Site
Tantalum Capacitor, 33Uf, 25V, 0.175 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 54J9121 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 25V, 0.175 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
54J9121
Tantalum Capacitor, 33Uf, 25V, 0.175 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 54J9121
TANTALUM CAPACITOR, 33UF, 25V, 0.175 OHM, 0.2, 2917, FULL REEL; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.175ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 25V, 0.175 OHM, 0.2, 2917, FULL REEL; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.175ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitor, Tantalum, 33Uf, 25V, 2917; Capacitance Kyocera Avx - 96Y8088 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 33Uf, 25V, 2917; Capacitance Kyocera Avx
96Y8088
Capacitor, Tantalum, 33Uf, 25V, 2917; Capacitance Kyocera Avx 96Y8088
CAPACITOR, TANTALUM, 33UF, 25V, 2917; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.175ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:971mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 33UF, 25V, 2917; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.175ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:971mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1802-2-ND 1330457-TPSE336M025R0175 59-TPSE336M025R0175 TPSE336M025R0175 TPSE336M025R0175 54J9121
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 33uF 25V 0.175 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 33Uf, 25V, 0.175 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - TDL226M016S1D-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers