AVX Corporation Tantalum Capacitor, 33Uf, 35V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx TPSE336K035R0100.

Description
TANTALUM CAPACITOR, 33UF, 35V, 0.1 OHM, 0.1, 2917, FULL REEL; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Product Length:7.3mm RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 33UF, 35V, 0.1 OHM, 0.1, 2917, FULL REEL; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Product Length:7.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 33Uf, 35V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 26AC4607 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 35V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
26AC4607
Tantalum Capacitor, 33Uf, 35V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 26AC4607
TANTALUM CAPACITOR, 33UF, 35V, 0.1 OHM, 0.1, 2917, FULL REEL; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 35V, 0.1 OHM, 0.1, 2917, FULL REEL; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC4607
Product Name Tantalum Capacitor, 33Uf, 35V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C133T200DE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers