AVX Corporation Tantalum Capacitors TPSE336K035A0300

Description
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE336K035A0300TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE336K035A0300TR-ND
Tantalum Capacitors 478-TPSE336K035A0300TR-ND
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm @ 100kHz

33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSE336K035A0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE336K035A0300
Tantalum Capacitors TPSE336K035A0300
CAP TANT 33UF 10% 35V 2917

CAP TANT 33UF 10% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TPSE336K035A0300TR-ND TPSE336K035A0300
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Tantalum Capacitors - 1814731 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C333U030EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details