KYOCERA AVX Components Corporation Tantalum Capacitors TPSE336K025S0300

Description
Tantalum Capacitors
Request a Quote Datasheet
Description
Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE336K025S0300TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE336K025S0300TR-ND
Tantalum Capacitors 478-TPSE336K025S0300TR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Tantalum Capacitors - TPSE336K025S0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE336K025S0300
Tantalum Capacitors TPSE336K025S0300
CAP TANT

CAP TANT

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE336K025S0300 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE336K025S0300
Capacitors - Tantalum Capacitors TPSE336K025S0300
CAP TANT

CAP TANT

Supplier's Site
Capacitor Tant, 33Uf, 25V, 0.3 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 10J7271 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 25V, 0.3 Ohm, 0.1, 2917; Capacitance Kyocera Avx
10J7271
Capacitor Tant, 33Uf, 25V, 0.3 Ohm, 0.1, 2917; Capacitance Kyocera Avx 10J7271
CAPACITOR TANT, 33UF, 25V, 0.3 OHM, 0.1, 2917; Capacitance:33µF; Capacitance Tolerance:± 10%; Voltage Rating:25V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 25V, 0.3 OHM, 0.1, 2917; Capacitance:33µF; Capacitance Tolerance:± 10%; Voltage Rating:25V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSE336K025S0300TR-ND TPSE336K025S0300 TPSE336K025S0300 10J7271
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 33Uf, 25V, 0.3 Ohm, 0.1, 2917; Capacitance Kyocera Avx
Electrolytic Capacitors Tantalum Tantalum
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel
Capacitance Type Fixed Fixed
Technology Single-Layer
Configuration / Form Factor Chip Capacitor; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101353U040CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525001P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details