Cap Tant Solid 33uF 25V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.3 Ohm 125°C T/R Product overview: TPSE336K025R0300 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 25V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 25V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE336K025R0300 can be used for catalog matching and distributor lookup.
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 300mOhm
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 300mOhm
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 300mOhm
CAP TANT 33UF 10% 25V 2917
CAP TANT 33UF 10% 25V 2917
TANTALUM CAPACITOR, 33UF, 25V, 0.3 OHM, 0.1, 2917, FULL REEL; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes
CAP TANT 33UF 10% 25V 2917
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TPSE336K025R0300 | 478-1801-1-ND | 478-1801-6-ND | 66-TPSE336K025R0300 | TPSE336K025R0300 | 35K5011 | TPSE336K025R0300 |
| Product Name | SMD 33uF 25V 0.3 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | CAP TANT 33UF 10% 25V 2917 | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 33Uf, 25V, 0.3 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts | |||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel |