Kyocera Corporation Tantalum Capacitors TPSE336K025R0175

Description
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 175mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 175mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-4132-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4132-2-ND
Tantalum Capacitors 478-4132-2-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 175mOhm

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 175mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4132-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4132-1-ND
Tantalum Capacitors 478-4132-1-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 175mOhm

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 175mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4132-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4132-6-ND
Tantalum Capacitors 478-4132-6-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 175mOhm

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 175mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSE336K025R0175 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE336K025R0175
Capacitors - Tantalum Capacitors TPSE336K025R0175
CAP TANT 33UF 10% 25V 2917

CAP TANT 33UF 10% 25V 2917

Supplier's Site
Tantalum Capacitor, 33Uf, 25V, 0.175 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 35K5009 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 25V, 0.175 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
35K5009
Tantalum Capacitor, 33Uf, 25V, 0.175 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 35K5009
TANTALUM CAPACITOR, 33UF, 25V, 0.175 OHM, 0.1, 2917, FULL REEL; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.175ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 25V, 0.175 OHM, 0.1, 2917, FULL REEL; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.175ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSE336K025R0175 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE336K025R0175
Tantalum Capacitors TPSE336K025R0175
CAP TANT 33UF 10% 25V 2917

CAP TANT 33UF 10% 25V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4132-2-ND 478-4132-6-ND TPSE336K025R0175 35K5009 TPSE336K025R0175
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 33Uf, 25V, 0.175 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX151M400A202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1608-0402J2500220FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Tantalum Capacitors - 1814685 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers