Kyocera Corporation Tantalum Capacitors TPSE336K025R0100

Description
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9237-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9237-1-ND
Tantalum Capacitors 478-9237-1-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 100mOhm

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9237-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9237-6-ND
Tantalum Capacitors 478-9237-6-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 100mOhm

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9237-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9237-2-ND
Tantalum Capacitors 478-9237-2-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 100mOhm

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSE336K025R0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE336K025R0100
Capacitors - Tantalum Capacitors TPSE336K025R0100
CAP TANT 33UF 10% 25V 2917

CAP TANT 33UF 10% 25V 2917

Supplier's Site
Tantalum Capacitors - TPSE336K025R0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE336K025R0100
Tantalum Capacitors TPSE336K025R0100
CAP TANT 33UF 10% 25V 2917

CAP TANT 33UF 10% 25V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf, 25V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 54J9116 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 25V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
54J9116
Tantalum Capacitor, 33Uf, 25V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 54J9116
TANTALUM CAPACITOR, 33UF, 25V, 0.1 OHM, 0.1, 2917, FULL REEL; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 25V, 0.1 OHM, 0.1, 2917, FULL REEL; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9237-1-ND 478-9237-6-ND TPSE336K025R0100 TPSE336K025R0100 54J9116
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 33Uf, 25V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX122M160K032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details