AVX Corporation Tantalum Capacitors TPSE336K025H0175

Description
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 175mOhm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 175mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE336K025H0175TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE336K025H0175TR-ND
Tantalum Capacitors 478-TPSE336K025H0175TR-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 175mOhm @ 100kHz

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 175mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSE336K025H0175 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE336K025H0175
Tantalum Capacitors TPSE336K025H0175
CAP TANT 33UF 10% 25V 2917

CAP TANT 33UF 10% 25V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE336K025H0175 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE336K025H0175
Capacitors - Tantalum Capacitors TPSE336K025H0175
CAP TANT 33UF 10% 25V 2917

CAP TANT 33UF 10% 25V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSE336K025H0175TR-ND TPSE336K025H0175 TPSE336K025H0175
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101873U025BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers