Kyocera Corporation Tantalum Capacitors TPSE227M016R0100

Description
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-4131-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4131-6-ND
Tantalum Capacitors 478-4131-6-ND
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm

220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4131-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4131-2-ND
Tantalum Capacitors 478-4131-2-ND
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm

220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4131-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4131-1-ND
Tantalum Capacitors 478-4131-1-ND
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm

220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 16V 0.1 Ohm Capacitor
59-TPSE227M016R0100
SMD 220uF 16V 0.1 Ohm Capacitor 59-TPSE227M016R0100
Cap Tant Solid 220uF 16V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: TPSE227M016R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE227M016R0100 can be used for catalog matching and distributor lookup.

Cap Tant Solid 220uF 16V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: TPSE227M016R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE227M016R0100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSE227M016R0100 - 708237-TPSE227M016R0100 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSE227M016R0100
708237-TPSE227M016R0100
Tantalum Capacitors - TPSE227M016R0100 708237-TPSE227M016R0100
Manufacturer: AVX Corporation Win Source Part Number: 708237-TPSE227M016R0 100 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 220μF Tolerance: ±20% Voltage - Rated: 16V ESR (Equivalent Series Resistance): 100mOhm Manufacturer Size Code: E Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.169" (4.30mm) Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Manufacturer: AVX Corporation
Win Source Part Number: 708237-TPSE227M016R0100
Series: TPS series
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 220μF
Tolerance: ±20%
Voltage - Rated: 16V
ESR (Equivalent Series Resistance): 100mOhm
Manufacturer Size Code: E
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.169" (4.30mm)
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Buy Now
Tantalum Capacitors - 1703173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1703173
Tantalum Capacitors 1703173
Tantalum Capacitor 2917 220uF 16Vdc 20%

Tantalum Capacitor 2917 220uF 16Vdc 20%

Supplier's Site
220uF 16V -55℃~+125℃ ±20% CASE-E_7343 Tantalum Capacitors ROHS - 17928-TPSE227M016R0100 - Utmel Electronic Limited
Hong Kong, China
220uF 16V -55℃~+125℃ ±20% CASE-E_7343 Tantalum Capacitors ROHS
17928-TPSE227M016R0100
220uF 16V -55℃~+125℃ ±20% CASE-E_7343 Tantalum Capacitors ROHS 17928-TPSE227M016R0100
220uF 16V -55℃~+125℃ ±20% CASE-E_7343 Tantalum Capacitors ROHS

220uF 16V -55℃~+125℃ ±20% CASE-E_7343 Tantalum Capacitors ROHS

Supplier's Site
Tantalum Capacitors - TPSE227M016R0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE227M016R0100
Tantalum Capacitors TPSE227M016R0100
CAP TANT 220UF 20% 16V 2917

CAP TANT 220UF 20% 16V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TPSE227M016R0100 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSE227M016R0100
Tantalum Capacitors TPSE227M016R0100
CAP TANT 220UF 20% 16V 2917

CAP TANT 220UF 20% 16V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE227M016R0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE227M016R0100
Capacitors - Tantalum Capacitors TPSE227M016R0100
CAP TANT 220UF 20% 16V 2917

CAP TANT 220UF 20% 16V 2917

Supplier's Site
Tantalum Capacitor, 220Uf, 16V, 0.1 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 69H6650 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 16V, 0.1 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
69H6650
Tantalum Capacitor, 220Uf, 16V, 0.1 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 69H6650
TANTALUM CAPACITOR, 220UF, 16V, 0.1 OHM, 0.2, 2917, FULL REEL; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 16V, 0.1 OHM, 0.2, 2917, FULL REEL; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 220Uf, 16V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 75M2983 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf, 16V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx
75M2983
Capacitor Tant, 220Uf, 16V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx 75M2983
CAPACITOR TANT, 220UF, 16V, 0.1 OHM, 0.2, 2917; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.29A RoHS Compliant: Yes

CAPACITOR TANT, 220UF, 16V, 0.1 OHM, 0.2, 2917; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.29A RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tps Series, 220 F, 20%, 16 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx - 95W8977 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 220 F, 20%, 16 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx
95W8977
Surface Mount Tantalum Capacitor, Tps Series, 220 F, 20%, 16 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx 95W8977
Surface Mount Tantalum Capacitor, TPS Series, 220 F, 20%, 16 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 220 F, 20%, 16 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Utmel Electronic Limited Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4131-6-ND 478-4131-2-ND 59-TPSE227M016R0100 708237-TPSE227M016R0100 1703173 17928-TPSE227M016R0100 TPSE227M016R0100 TPSE227M016R0100 TPSE227M016R0100 69H6650 95W8977
Product Name Tantalum Capacitors Tantalum Capacitors SMD 220uF 16V 0.1 Ohm Capacitor Tantalum Capacitors - TPSE227M016R0100 Tantalum Capacitors 220uF 16V -55℃~+125℃ ±20% CASE-E_7343 Tantalum Capacitors ROHS Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 220Uf, 16V, 0.1 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 220 F, 20%, 16 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum; Electrolytic Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Ceramic Capacitors - 1608-050525006P20BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers