AVX Corporation Tantalum Capacitors TPSE227M010T0100V

Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE227M010T0100VTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE227M010T0100VTR-ND
Tantalum Capacitors 478-TPSE227M010T0100VTR-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSE227M010T0100V - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE227M010T0100V
Tantalum Capacitors TPSE227M010T0100V
CAP TANT 220UF 20% 10V 2917

CAP TANT 220UF 20% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE227M010T0100V - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE227M010T0100V
Capacitors - Tantalum Capacitors TPSE227M010T0100V
CAP TANT 220UF 20% 10V 2917

CAP TANT 220UF 20% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSE227M010T0100VTR-ND TPSE227M010T0100V TPSE227M010T0100V
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C114U025EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details