KYOCERA AVX Components Corporation Tantalum Capacitors TPSE227M010S0100

Description
Tantalum Capacitors
Request a Quote Datasheet
Description
Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE227M010S0100TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE227M010S0100TR-ND
Tantalum Capacitors 478-TPSE227M010S0100TR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSE227M010S0100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE227M010S0100
Capacitors - Tantalum Capacitors TPSE227M010S0100
CAP TANT

CAP TANT

Supplier's Site
Capacitor Tant, 220Uf, 10V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 54J9111 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf, 10V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx
54J9111
Capacitor Tant, 220Uf, 10V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx 54J9111
CAPACITOR TANT, 220UF, 10V, 0.1 OHM, 0.2, 2917; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage Rating:10V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 220UF, 10V, 0.1 OHM, 0.2, 2917; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage Rating:10V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSE227M010S0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE227M010S0100
Tantalum Capacitors TPSE227M010S0100
CAP TANT

CAP TANT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSE227M010S0100TR-ND TPSE227M010S0100 54J9111 TPSE227M010S0100
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 220Uf, 10V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx Tantalum Capacitors
Electrolytic Capacitors Tantalum Tantalum
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel
Technology Single-Layer
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101142U100AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0100100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620721 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers