220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz
CAP TANT 220UF 20% 10V 2917
TPS TANT / T&R ROHS COMPLIANT: YES
CAP TANT 220UF 20% 10V 2917
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TPSE227M010R0100VTR-ND | TPSE227M010R0100V | 65M6217 | TPSE227M010R0100V |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tps Tant / T&r Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF |