Kyocera Corporation Tantalum Capacitors TPSE227M006R0100

Description
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9232-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9232-2-ND
Tantalum Capacitors 478-9232-2-ND
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Capacitor Tant, 220Uf, 6.3V, 0.1 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 54J9105 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf, 6.3V, 0.1 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
54J9105
Capacitor Tant, 220Uf, 6.3V, 0.1 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 54J9105
CAPACITOR TANT, 220UF, 6.3V, 0.1 OHM, 0.2, 2917, FULL REEL; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 220UF, 6.3V, 0.1 OHM, 0.2, 2917, FULL REEL; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSE227M006R0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE227M006R0100
Capacitors - Tantalum Capacitors TPSE227M006R0100
CAP TANT 220UF 20% 6.3V 2917

CAP TANT 220UF 20% 6.3V 2917

Supplier's Site
Tantalum Capacitors - TPSE227M006R0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE227M006R0100
Tantalum Capacitors TPSE227M006R0100
CAP TANT 220UF 20% 6.3V 2917

CAP TANT 220UF 20% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-9232-2-ND 54J9105 TPSE227M006R0100 TPSE227M006R0100
Product Name Tantalum Capacitors Capacitor Tant, 220Uf, 6.3V, 0.1 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C182U150EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details