220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm @ 100kHz
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm @ 100kHz
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm @ 100kHz
CAP TANT 220UF 10% 16V 2917
CAP TANT 220UF 10% 16V 2917
CAPACITOR, TANTALUM, 220UF, 16V, 2917; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.29A RoHS Compliant: Yes
CAP TANT 220UF 10% 16V 2917
| DigiKey | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TPSE227K016S0100TR-ND | 478-TPSE227K016S0100DKR-ND | TPSE227K016S0100 | TPSE227K016S0100 | 96Y8085 | TPSE227K016S0100 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitor, Tantalum, 220Uf, 16V, 2917; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |