Kyocera Corporation SMD 220uF 16V 0.15 Ohm Capacitor TPSE227K016R0150

Description
Cap Tant Solid 220uF 16V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.15 Ohm 125°C T/R Product overview: TPSE227K016R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE227K016R0150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 220uF 16V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.15 Ohm 125°C T/R Product overview: TPSE227K016R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE227K016R0150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220uF 16V 0.15 Ohm Capacitor
59-TPSE227K016R0150
SMD 220uF 16V 0.15 Ohm Capacitor 59-TPSE227K016R0150
Cap Tant Solid 220uF 16V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.15 Ohm 125°C T/R Product overview: TPSE227K016R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE227K016R0150 can be used for catalog matching and distributor lookup.

Cap Tant Solid 220uF 16V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.15 Ohm 125°C T/R Product overview: TPSE227K016R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE227K016R0150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-1800-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1800-2-ND
Tantalum Capacitors 478-1800-2-ND
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1800-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1800-6-ND
Tantalum Capacitors 478-1800-6-ND
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1800-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1800-1-ND
Tantalum Capacitors 478-1800-1-ND
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 15000V (15kV) Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 160 mOhm Operating Temperature: -40°C ~ 85°C

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 15000V (15kV)
Type: Header, Male Pins, Shrouded (4 Side)
ESR (Equivalent Series Resistance): 160 mOhm
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Tantalum Capacitors - TPSE227K016R0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE227K016R0150
Tantalum Capacitors TPSE227K016R0150
CAP TANT 220UF 10% 16V 2917

CAP TANT 220UF 10% 16V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 220Uf, 16V, 0.15 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 84K8379 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 16V, 0.15 Ohm, 0.1, 2917; Capacitance Kyocera Avx
84K8379
Tantalum Capacitor, 220Uf, 16V, 0.15 Ohm, 0.1, 2917; Capacitance Kyocera Avx 84K8379
TANTALUM CAPACITOR, 220UF, 16V, 0.15 OHM, 0.1, 2917; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:E; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 16V, 0.15 OHM, 0.1, 2917; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:E; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 220Uf, 16V, 0.15 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 54J9104 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 16V, 0.15 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
54J9104
Tantalum Capacitor, 220Uf, 16V, 0.15 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 54J9104
TANTALUM CAPACITOR, 220UF, 16V, 0.15 OHM, 0.1, 2917, FULL REEL; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 16V, 0.15 OHM, 0.1, 2917, FULL REEL; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Cap, 220Μf, 16V, 10%, 2917, Smd; Capacitance Kyocera Avx - 12P8017 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 16V, 10%, 2917, Smd; Capacitance Kyocera Avx
12P8017
Cap, 220Μf, 16V, 10%, 2917, Smd; Capacitance Kyocera Avx 12P8017
CAP, 220µF, 16V, 10%, 2917, SMD; Capacitance:220µF; Voltage Rating:16V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 220µF, 16V, 10%, 2917, SMD; Capacitance:220µF; Voltage Rating:16V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE227K016R0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE227K016R0150
Capacitors - Tantalum Capacitors TPSE227K016R0150
CAP TANT 220UF 10% 16V 2917

CAP TANT 220UF 10% 16V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSE227K016R0150 478-1800-2-ND 478-1800-6-ND TPSE227K016R0150 84K8379 12P8017 TPSE227K016R0150
Product Name SMD 220uF 16V 0.15 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Connectors,Interconnects Tantalum Capacitors Tantalum Capacitor, 220Uf, 16V, 0.15 Ohm, 0.1, 2917; Capacitance Kyocera Avx Cap, 220Μf, 16V, 10%, 2917, Smd; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 20 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 15000 volts 16 volts 16 volts 16 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Bulk; Bulk Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106AXZ025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1293-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details