AVX Corporation Tantalum Capacitors TPSE227K010R0060

Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9230-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9230-6-ND
Tantalum Capacitors 478-9230-6-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9230-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9230-1-ND
Tantalum Capacitors 478-9230-1-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9230-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9230-2-ND
Tantalum Capacitors 478-9230-2-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Tantalum Capacitors - 6993721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6993721
Tantalum Capacitors 6993721
Capacitor tantalum TPS 2717 220uF 10V

Capacitor tantalum TPS 2717 220uF 10V

Supplier's Site
Tantalum Capacitors - 6993721P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6993721P
Tantalum Capacitors 6993721P
Capacitor tantalum TPS 2717 220uF 10V

Capacitor tantalum TPS 2717 220uF 10V

Supplier's Site
Tantalum Capacitors - 1676998 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1676998
Tantalum Capacitors 1676998
Capacitor tantalum TPS 2717 220uF 10V

Capacitor tantalum TPS 2717 220uF 10V

Supplier's Site
Capacitor Tant, 220Uf, 10V, 0.06 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 54J9099 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf, 10V, 0.06 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
54J9099
Capacitor Tant, 220Uf, 10V, 0.06 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 54J9099
CAPACITOR TANT, 220UF, 10V, 0.06 OHM, 0.1, 2917, FULL REEL; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.06ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 220UF, 10V, 0.06 OHM, 0.1, 2917, FULL REEL; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.06ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSE227K010R0060 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE227K010R0060
Tantalum Capacitors TPSE227K010R0060
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE227K010R0060 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE227K010R0060
Capacitors - Tantalum Capacitors TPSE227K010R0060
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9230-6-ND 478-9230-1-ND 6993721 6993721P 54J9099 TPSE227K010R0060 TPSE227K010R0060
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 220Uf, 10V, 0.06 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitors - 338-101122U075AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers